Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | - |
---|---|
No. of Bits | 8bit |
Silicon Family Name | - |
Core Architecture | - |
Core Sub-Architecture | - |
Silicon Core Number | - |
Kit Contents | Dev Board PIC-IO |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
For Use With | Olimex PIC Development Boards |
Dev.kit: Microchip PIC | Transfer Multisort Elektronik |
Where can I find additional details, specifications and documents for a PIC-IO?
Additional datasheets, footprints and schematics for PIC-IO are listed on our Part Details page. You can also find images and similar parts to PIC-IO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC-IO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC-IO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC-IO fall under?
The PIC-IO is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to PIC-IO when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC-IO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC-IO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC-IO have stock available?
Authorised distributors including Transfer Multisort Elektronik, element14 and Farnell have stock available or on a lead time for PIC-IO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC-IO often in real-time on the comparison pages.
What if I can't find stock of PIC-IO?
You can fill out our help required form which you can use to request a quote for PIC-IO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.