Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Silicon Manufacturer | Microchip |
---|---|
No. of Bits | 32bit |
Silicon Family Name | PIC32MX440Fxxxx |
Core Architecture | MIPS |
Core Sub-Architecture | PIC32 |
Silicon Core Number | PIC32MX440F256H |
Kit Contents | Dev Board PIC32MX440F256H |
Product Range | - |
SVHC | No SVHC (17-Dec-2015) |
Features | Li-Ion Rechargeable Battery Power Supply SD-MMC Card USB-OTG Hardware Allow Real Time Clock |
Dev Board, Pic32 Microcontroller | Newark Electronics |
Where can I find additional details, specifications and documents for a PIC32-PINGUINIO-OTG?
Additional datasheets, footprints and schematics for PIC32-PINGUINIO-OTG are listed on our Part Details page. You can also find images and similar parts to PIC32-PINGUINIO-OTG on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC32-PINGUINIO-OTG on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC32-PINGUINIO-OTG price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC32-PINGUINIO-OTG fall under?
The PIC32-PINGUINIO-OTG is listed under Education Maker & Hobbyist Electronics > Single Board Computers & Microcontrollers > DSPIC / PIC.
Can I view similar or alternative parts?
You can view similar parts to PIC32-PINGUINIO-OTG when available in the DSPIC / PIC range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC32-PINGUINIO-OTG you can contact the distributor directly for product support, shipping queries etc.
Is the PIC32-PINGUINIO-OTG RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC32-PINGUINIO-OTG have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for PIC32-PINGUINIO-OTG.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC32-PINGUINIO-OTG often in real-time on the comparison pages.
What if I can't find stock of PIC32-PINGUINIO-OTG?
You can fill out our help required form which you can use to request a quote for PIC32-PINGUINIO-OTG from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.