Status: | Active |
---|---|
Series: | PIC32MZ1064DAB288 |
RoHS: | Compliant |
200 MHz/330 DMIPS, MIPS32 microAptiv core |
Dual Panel Flash for live update support |
12-bit, 18 MSPS, 45-channel ADC module |
Memory Management Unit for optimum embedded OS execution |
microMIPS mode for up to 35% code compression |
CAN, UART, I2C, PMP, EBI, SQI & Analog Comparators |
SPI/I2S interfaces for audio processing and playback |
Hi-Speed USB Device/Host/OTG |
10/100 Mbps Ethernet MAC with MII and RMII interface |
Crypto Engine with a RNG for data encryption/decryption and authentication (AES, 3DES, SHA, MD5, and HMAC) |
Peripheral and memory region access control |
Temperature Range - 40°C to 85°C, - 40°C to 105°C (planned) |
Operating voltage range of 2.3V to 3.6V |
1MB Flash memory (plus an additional 160 KB of Boot Flash) |
640KB SRAM memory |
microMIPS mode for up to 35% smaller code size |
Four 64-bit accumulators |
Single-cylce MAC, saturating and fractional math |
IEEE 754-compliant |
Code-efficient (C and Assembly) architecture |
Various power management options for extreme power reduction (VBAT, Deep Sleep, Sleep and Idle) |
Deep Sleep current: < 1µA (typical) |
Integrated POR and BOR |
Programmable High/Low-Voltage Detect (HLVD) on VDDIO and High-Voltage Detect (HVD) on VDDR1V8 |
Programmable PLLs and oscillator clock sources |
Dedicated PLL for DDR2 |
Fail-Safe Clock Monitor |
Independent Watchdog and Deadman Timers |
Fast wake-up and start-up |
External DDR2 SDRAM interface (up to DDR2-400) |
50 MHz SD/SDIO/eMMC bus interface |
50 MHz External Bus Interface (EBI) |
80 MHz Serial Quad Interface (SQI) |
Peripheral Pin Select (PPS) functionality to enable function remap |
Up to 8 channels of hardware DMA with automatic data size detection |
Six UART modules (25 Mbps): Supports LIN 1.2 and IrDA protocols |
Two CAN modules 2.0B Active with DeviceNet addressing support |
Six 4-wire SPI modules (80 Mbps) |
SQI configurable as an additional SPI module (50 MHz) |
Five I2C modules (up to 1 Mbaud) with SMBus support |
Parallel Master Port (PMP) |
Hardware Real-Time Clock and Calendar (RTCC) module |
Nine 16-bit Timers/Counters (four 16-bit pairs combine to create four 32-bit timers) |
Nine Input Capture (IC) and Nine Output Compare(OC)/PWM outputs |
3-layer Graphics Controller with up to 24-bit color support |
High-performance 2D Graphics Processing Unit (GPU) |
Audio data communication: I2S, LJ, RJ, USB |
Audio data control interface: SPI and I2Câ„¢ |
Audio data master clock: Fractional clock frequencies with USB synchronization |
12-bit ADC Module: |
18Msps rate with six Sample and Hold (S&H) circuits (five dedicated and one shared) |
Up to 45 analog inputs |
Can operate during sleep and idle modes |
Multiple trigger sources |
Six digital comparators and six digital filters |
Two comparators with 32 programmable voltage references |
Temperature sensor with ±2°C accuracy |
Charge Time Measurement Unit (CTMU) |
AEC-Q100 REVG (Grade 2 -40oC to +105oC) (Planned) |
Class B Safety Library, IEC 60730 |
Back-up internal oscillator |
In-circuit and in-application programming |
4-wire MIPS® Enhanced JTAG interface |
Unlimited program and 12 complex data breakpoints |
IEEE 1149.2-compatible (JTAG) boundary scan |
Non-intrusive hardware-based instruction trace |
MPLAB Harmony – PIC32 software development framework |
C/C++ compiler with native DSP/fractional and FPU support |
TCP/IP, USB, Graphics, and mTouch middleware |
MFi, Android, and Bluetooth audio frameworks |
RTOS Kernels, Express Logic ThreadX FreeRTOS, OPENRTOS, Micriµm, µC/OS and SEGGER embOS |
Part Family | PIC32MZDA |
---|---|
CPU Type | 32-bit MIPS MCU |
MaxSpeed (MHz) | 200 |
Program Memory Size (KB) | 1024 |
SRAM (KB) | 640 |
Data EEPROM (bytes) | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2.2 |
Operation Voltage Max.(V) | 3.6 |
Direct Memory Access (DMA) Channels | 8 |
SPIâ„¢ | 6 |
I2C | 5 |
UART | 6 |
I2S | 6 |
QSPI | 1 |
Ethernet | 10/100 Base-TX Mac |
SDIO/SD-CARD/eMMC | 1 |
Quadrature Encoder Interface (QEI) | 0 |
Crypto Engine | Yes |
Number of USB Modules | 1 |
USB Interface | High Speed |
Number of CAN Modules | 2 |
Type of CAN module | CAN |
ADC Channels | 45 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 18000 |
Number of DACs | 0 |
Input Capture | 9 |
Standalone Output Compare/ Standard PWM | 9 |
Motor Control PWM Channels | 0 |
Max 16 Bit Digital Timers | 9 |
Number of Comparators | 2 |
Internal Oscillator | 8 MHz, 32 KHz |
Hardware RTCC | Yes |
Max I/O Pins | 120 |
Pin Count | 288 |
Low Power | No |
Pins | Packaging | 288 | LFBGA |
Temp Range | -40C to +85C |
Packing Media | Tray (119) |
Data Sheets |
---|
PIC32MZ Graphics (DA) Family Data Sheet |
JEDEC Indicator | e8 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.5311 |
Shipping Weight (kg) | 2.378151 |
Lead Count | 288 |
Package Type | LFBGA |
Package Width or Size | 15x15x1.4mm |
Soldering Composition | SAC |
32Bit MCU, 1MB PF, 640KB RAM, USB-HS, ENET, SD, CAN, Crypto, GPU, LCD, DDR2 I/F | Microchip Technology |
Mcu, 32Bit, 200Mhz, Lfbga-288 | Newark Electronics |
32-bit Graphics Applications Microcontroller 1 Mbyte Flash 640 Kbyte SRAM with XLP Technology 288-Pin LFBGA Tray | Avnet America |
MCU, 32BIT, 200MHZ, LFBGA-288 | Farnell |
Where can I find additional details, specifications and documents for a PIC32MZ1064DAB288-I/4J?
Additional datasheets, footprints and schematics for PIC32MZ1064DAB288-I/4J are listed on our Part Details page. You can also find images and similar parts to PIC32MZ1064DAB288-I/4J on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC32MZ1064DAB288-I/4J on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC32MZ1064DAB288-I/4J price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC32MZ1064DAB288-I/4J fall under?
The PIC32MZ1064DAB288-I/4J is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC32MZ1064DAB288-I/4J when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC32MZ1064DAB288-I/4J you can contact the distributor directly for product support, shipping queries etc.
Is the PIC32MZ1064DAB288-I/4J RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC32MZ1064DAB288-I/4J have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America and Farnell have stock available or on a lead time for PIC32MZ1064DAB288-I/4J.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC32MZ1064DAB288-I/4J often in real-time on the comparison pages.
What if I can't find stock of PIC32MZ1064DAB288-I/4J?
You can fill out our help required form which you can use to request a quote for PIC32MZ1064DAB288-I/4J from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.