Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Operating Range |
Up to 40MIPS operation (at 3.0-3.6V) |
Industrial temperature range (-40u00b0C to +85u00b0C) |
Extended temperature range (-40u00b0C to +125u00b0C) |
High temperature range (-40u00b0C to +150u00b0C)High-Performance CPU |
Modified Harvard architecture |
C compiler optimized instruction set |
16-bit wide data path |
24-bit wide instructions |
Linear program memory addressing up to 4M instruction words |
Linear data memory addressing up to 64 Kbytes |
71 base instructions: mostly 1 word/1 cycle |
Sixteen 16-bit General Purpose Registers |
Flexible and powerful Indirect Addressing modes |
Software stack |
16 x 16 multiply operations |
32/16 and 16/16 divide operations DMA |
Up to u00b116-bit data shifts Direct Memory Access (DMA) |
8-channel hardware DMA |
2 Kbytes dual ported DMA buffer area (DMA RAM) to store data transferred via DMA: |
Allows data transfer between RAM and a peripheral while CPU is executing code (no cycle stealing) |
Most peripherals support DMA Interrupt ControllerInterrupt Controller |
5-cycle latency |
118 interrupt vectors |
Up to 61 available interrupt sources |
Up to 5 external interrupts |
7 programmable priority levels |
5 processor exceptionsDigital I/O |
Wake-up/Interrupt-on-Change on up to 24 pins |
Output pins can drive from 3.0V to 3.6V |
All digital input pins are 5V tolerant |
4 mA sink on all I/O pinsSystem Management |
Flexible clock options |
External, crystal, resonator, internal RC |
Fully integrated PLL - Extremely low jitter PLL |
Power-up Timer |
Oscillator Start-up Timer/Stabilizer |
Watchdog Timer with its own RC oscillator |
Fail-Safe Clock Monitor |
Reset by multiple sources Power Management |
On-chip 2.5V voltage regulator |
Switch between clock sources in real time |
Idle, Sleep and Doze modes with fast wake-up Timers/Capture/Compare/PWM |
Timer/Counters, up to nine 16-bit timers: |
Can pair up to make four 32-bit timers |
1 timer runs as Real-Time Clock with external 32.768 kHz oscillator |
Programmable prescaler |
Input Capture (up to 8 channels): |
Capture on up, down or both edges |
16-bit capture input functions |
4-deep FIFO on each capture |
Output Compare (up to 8 channels): |
Single or Dual 16-Bit Compare mode |
16-bit Glitchless PWM mode Communication Modules |
3-wire SPI (up to 2 modules): |
Framing supports I/O interface to simple codecs |
Supports 8-bit and 16-bit data |
Supports all serial clock formats and sampling modes |
I2Cu2122 (up to 2 modules): |
Full Multi-Master Slave mode support |
7-bit and 10-bit addressing |
Bus collision detection and arbitration |
Integrated signal conditioning |
Slave address masking |
UART (up to 2 modules): |
Interrupt on address bit detect |
Interrupt on UART error |
Wake-up on Start bit from Sleep mode |
4-character TX and RX FIFO buffers |
LIN bus support |
IrDAu00ae encoding and decoding in hardware |
High-Speed Baud mode - Hardware Flow Control with CTS and RTS |
Enhanced CAN (ECANu2122 module) 2.0B active (up to 2 modules): |
Up to 8 transmit and up to 32 receive buffers |
16 receive filters and 3 masks |
Loopback, Listen Only and Listen All Messages modes for diagnostics and bus monitoring |
Wake-up on CAN message |
Automatic processing of Remote Transmission Requests |
FIFO mode using DMA |
DeviceNetu2122 addressing support Analog-to-Digital Converters |
Up to two A/D modules in a device |
10-bit, 1.1 Msps or 12-bit, 500 ksps conversion: |
2, 4 or 8 simultaneous samples - Up to 32 input channels with auto-scanning |
Conversion start can be manual or synchronized with 1 of 4 trigger sources |
Conversion possible in Sleep mode |
u00b12 LSb max integral nonlinearity |
u00b11 LSb max differential nonlinearity CMOS Flash Technology |
Low-power, high-speed Flash technology |
Fully static design |
3.3V (u00b110%) operating voltage |
Extended Operating TemperaturePackages |
64-pin TQFP & QFN packages |
Family | 16-bit MCU |
---|---|
Part Family | PIC24HJ128GP506A |
Part Prefix | PIC24H |
Architecture | 16 |
Core | 16-bit PIC MCU |
MaxSpeed (MHz) | 80 |
CPU Type | 16-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 40 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 42 |
Secure Bootloader (CodeGuardâ„¢ Security) | Advanced |
RAM (bytes) | 8192 |
Emulated EEPROM in Flash | True |
Direct Memory Access (DMA) Channels | 8 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Min.(V) | 3 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 53 |
Pin Count | 64 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 7.37 MHz, 32.78kHz |
Number of ADCs | 1 |
ADC Channels | 18 |
Diff ADC Inputs | 4 Unipolar Differential Inputs |
Max ADC Sampling Rate (ksps) | 500 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 16 Bit Digital Timers | 9 |
Max 32 Bit Digital Timers | 4 |
Watch Dog Timers (WDT) | Yes |
Timers | 17 |
Standalone Output Compare/ Standard PWM | 8 |
Input Capture | 8 |
Max # PWM outputs (including complementary outputs) | 8 |
Number of PWM Time Bases | 2 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 25 |
Output Compare Channels | 8 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
CAN Transmit Buffers | 8 |
CAN Receive Buffers | 32 |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Class B Hardware | True |
Parallel Port | GPIO |
JTAG | Program/Boundary Scan |
Debug Interface | ICSP |
Keydifferences | CAN, UART, SPI, I2C |
InstructionWord | 24 |
Temperature Range | -40C to +125C |
Mcu, 16Bit, 80Mhz, Qfn-64 | Newark Electronics |
16 Bit MCU 40MIPS 128KB FLASH | Microchip Technology Inc. PIC24HJ128GP506A-E/MR | RS Americas |
MCU, 16BIT, 80MHZ, QFN-64 | Farnell |
Where can I find additional details, specifications and documents for a PIC24HJ128GP506A-E/MR?
Additional datasheets, footprints and schematics for PIC24HJ128GP506A-E/MR are listed on our Part Details page. You can also find images and similar parts to PIC24HJ128GP506A-E/MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC24HJ128GP506A-E/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC24HJ128GP506A-E/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC24HJ128GP506A-E/MR fall under?
The PIC24HJ128GP506A-E/MR is listed under PIC24HJ128GP506A.
Can I view similar or alternative parts?
You can view similar parts to PIC24HJ128GP506A-E/MR when available in the PIC24HJ128GP506A range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC24HJ128GP506A-E/MR you can contact the distributor directly for product support, shipping queries etc.
Is the PIC24HJ128GP506A-E/MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC24HJ128GP506A-E/MR have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for PIC24HJ128GP506A-E/MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC24HJ128GP506A-E/MR often in real-time on the comparison pages.
What if I can't find stock of PIC24HJ128GP506A-E/MR?
You can fill out our help required form which you can use to request a quote for PIC24HJ128GP506A-E/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.