Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | 16-bit MCU |
---|---|
Part Family | PIC24F32KA304 |
Part Prefix | PIC24 |
Architecture | 16 |
Core | 16-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 16-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 10 |
Secure Bootloader (CodeGuardâ„¢ Security) | Basic |
RAM (bytes) | 2048 |
Data EEPROM (bytes) | 512 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 38 |
Pin Count | 44 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | LVD |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 8 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 3 |
Comparator max speed (ns) | 150 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
CTMU | Yes |
UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 16 Bit Digital Timers | 11 |
Max 32 Bit Digital Timers | 5 |
Watch Dog Timers (WDT) | Yes |
Timers | 11 |
Standalone Output Compare/ Standard PWM | 3 |
Input Capture | 3 |
Max # PWM outputs (including complementary outputs) | 3 |
Number of PWM Time Bases | 3 |
PWM Max Resolution (bits) | 16 |
PWM Resolution (time ns) | 15 |
Output Compare Channels | 3 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
CRC | Yes |
Parallel Port | GPIO |
JTAG | None |
Debug Interface | ICSP |
Keydifferences | 3.3V, XLP |
Include in Focus Product Selector Guide | True |
InstructionWord | 24 |
Supported in MPLAB Code Configurator | Yes |
Temperature Range | -40C to +125C |
Mcu, 16Bit, 32Mhz, Pic24, Uqfn-48 | Newark Electronics |
32KB Flash, 2KB RAM, 512B EEPROM, 16 MIPS, 12-bit ADC, CTMU, 5V | Microchip Technology Inc. PIC24FV32KA304-E/MV | RS Americas |
MCU, 16BIT, 32MHZ, PIC24, UQFN-48 | Farnell |
Where can I find additional details, specifications and documents for a PIC24FV32KA304-E/MV?
Additional datasheets, footprints and schematics for PIC24FV32KA304-E/MV are listed on our Part Details page. You can also find images and similar parts to PIC24FV32KA304-E/MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC24FV32KA304-E/MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC24FV32KA304-E/MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC24FV32KA304-E/MV fall under?
The PIC24FV32KA304-E/MV is listed under PIC24F32KA304.
Can I view similar or alternative parts?
You can view similar parts to PIC24FV32KA304-E/MV when available in the PIC24F32KA304 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC24FV32KA304-E/MV you can contact the distributor directly for product support, shipping queries etc.
Is the PIC24FV32KA304-E/MV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC24FV32KA304-E/MV have stock available?
Authorised distributors including Newark Electronics, RS Americas and Farnell have stock available or on a lead time for PIC24FV32KA304-E/MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC24FV32KA304-E/MV often in real-time on the comparison pages.
What if I can't find stock of PIC24FV32KA304-E/MV?
You can fill out our help required form which you can use to request a quote for PIC24FV32KA304-E/MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.