Status: | Active |
---|---|
Series: | PIC24FJ64GA202 |
RoHS: | Compliant |
Prices starting from US$3.63
Cryptographic Engine |
---|
AES Engine with 128,192 or 256-Bit Key |
Supports ECB, CBC, OFB, CTR and CFB128 modes |
DES/Triple DES (TDES) Engine: Supports 2-Key and 3-Key EDE or DED TDES |
Supports up to Three Unique Keys for TDES |
Programmatically Secure |
True Random Number Generator |
Pseudorandom Number Generator |
Non-Readable, On-Chip, OTP Key Storages |
Extreme Low-Power |
---|
Extreme Low-Power Current Consumption: WDT: 270 nA @ 3.3V typical, RTCC: 400 nA @ 32 kHz, 3.3V typical, Deep Sleep current, 40 nA, 3.3V typical |
Multiple Power Management Options: VBAT, Deep Sleep, Sleep and Idle Mode, Doze Mode. |
Alternate Clock modes allow On-the-Fly Switching to a Lower Clock Speed for Selective Power Reduction |
CPU |
---|
Supply Voltage Range of 2.0V to 3.6V |
Up to 16 MIPS Operation @ 32 MHz |
17-Bit x 17-Bit Single-Cycle Hardware Fractional/Integer Multiplier |
32-Bit by 16-Bit Hardware Divider |
16 x 16-Bit Working Register Array |
C Compiler Optimized Instruction Set Architecture (ISA) |
Two Address Generation Units (AGUs) for Separate Read and Write Addressing of Data Memory |
Analog Features |
---|
10/12-Bit, 12-Ch ADC: Conversion rate of 500 ksps (10-bit), 200 ksps (12-bit) |
ADC Conversion available during Sleep and Idle |
Three Rail-to-Rail, Enhanced Analog Comparators with Programmable Input/Output Configuration |
Three On-Chip Programmable Voltage References |
Charge Time Measurement Unit (CTMU): Used for capacitive touch sensing or precise time measurement |
Additional Peripherals |
---|
Peripheral Pin Select (PPS); Allows Independent I/O Mapping of many Peripherals |
Five 16-Bit Timers/Counters with Pre-scaler |
Six-Channel DMA supports All Peripheral modules |
Six Input Capture modules, each with a Dedicated 16-Bit Timer |
Six Output Compare/PWM modules, each with a Dedicated 16-Bit Timer |
Hardware Real-Time Clock/Calendar (RTCC) |
Three SPI modules including I2S mode |
Two I2Câ„¢ modules Support Multi-Master/Slave mode and 7-Bit/10-Bit Addressing |
Programmable 32-Bit Cyclic Redundancy Check (CRC) Generator |
Four UART modules, supporting RS-485, RS-232, LIN/J2602, and On-chip hardware encoder/decoder for IrDA® |
Architecture | 16 |
---|---|
MaxSpeed (MHz) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Size (KB) | 64 |
Multiple Flash Panels | False |
Direct Memory Access (DMA) Channels | 6 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 3.6 |
Pin Count | 28 |
Low Power | Yes |
Number of Comparators | 3 |
Number of ADCs | 1 |
ADC Channels | 9 |
Max ADC Resolution (bits) | 12 |
Max ADC Sampling Rate (ksps) | 500 |
Number of DACs | 0 |
DAC outputs | 0 |
Max DAC Resolution (bits) | 0 |
Hardware RTCC | Yes |
Motor Control PWM Channels | 0 |
SMPS PWM Channels | 0 |
Number of PWM Time Bases | 1 |
Output Compare Channels | 6 |
USB Interface | None |
Number of CAN Modules | 0 |
Type of CAN module | None |
Crypto Engine | Yes |
Quadrature Encoder Interface (QEI) | 0 |
Segment LCD | 0 |
LCD/Graphics Interface | No |
Configurable Logic Cell Modules (CLC /CCL) | 0 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
Supported in MPLAB Code Configurator | Yes |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
PIC24FJ128GA204 Family Data Sheet |
Board Design Files |
---|
PIC24F CAD/CAE Schematic Symbols |
PIC24F64GA202 BSDL File |
PIC24F64GA202 QFN BSDL File |
Brochures |
---|
16-bit Peripherals Quick Reference Guide |
Programming Specifications |
---|
16-Bit MCU and DSC Programmer's Reference Manual |
PIC24FJXXXGA2/GB2 Families Flash Programming Specification |
Supporting Collateral |
---|
PIC® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
64Kb Flash, 8Kb Ram, 16 Mips, Crypto 28 Spdip .300In Tube Rohs Compliant: Yes |Microchip PIC24FJ64GA202-I/SP | Newark Electronics |
IC: PIC microcontroller | TME |
16-bit, 16 MIPS, 64KB Flash, 8KB RAM, nanowatt XLP, SEC | Microchip Technology |
IC, 16BIT MCU | Farnell |
Where can I find additional details, specifications and documents for a PIC24FJ64GA202-I/SP?
Additional datasheets, footprints and schematics for PIC24FJ64GA202-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC24FJ64GA202-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC24FJ64GA202-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC24FJ64GA202-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC24FJ64GA202-I/SP fall under?
The PIC24FJ64GA202-I/SP is listed under Semiconductors - ICs > More Semiconductors - ICs.
Can I view similar or alternative parts?
You can view similar parts to PIC24FJ64GA202-I/SP when available in the More Semiconductors - ICs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC24FJ64GA202-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC24FJ64GA202-I/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC24FJ64GA202-I/SP have stock available?
Authorised distributors including Newark Electronics, Avnet America, TME, Microchip Technology and Farnell have stock available or on a lead time for PIC24FJ64GA202-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC24FJ64GA202-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC24FJ64GA202-I/SP?
You can fill out our help required form which you can use to request a quote for PIC24FJ64GA202-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.