Status: | Active |
---|---|
Series: | PIC18F4423 |
RoHS: | Compliant |
Prices starting from US$4.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$6.79
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.70
|
480
in stock
|
Buy Now | |
Newark Electronics
from US$6.64
|
-
|
Buy Now | |
Future Electronics
from US$6.36
|
-
|
Buy Now | |
Avnet America
from US$6.47
|
-
|
Buy Now | |
RS Americas
from US$11.05
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
to 10 MIPS performance |
C compiler optimized RISC architecture |
8 x 8 Single Cycle Hardware Multiply |
Internal oscillator support - 31 kHz to 8 MHz, up to 32 MHz with 4X PLL |
Fail-Safe Clock Monitor – allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillator |
Wide operating Voltage range; 2.0V to 5.5V |
nanoWatt Power Managed Modes |
Run, Idle and Sleep modes |
Idle mode currents down to 5.8uA typical |
Sleep mode currents down to 0.1uA typical |
12-bit ADC, 13 channels, 50K samples per second |
Programmable Low Voltage Detection Module |
Programmable Brown-out Reset module |
Two Analog comparators with input multiplexing |
Master Synchronous Serial Port supports SPI â„¢ and I2Câ„¢ Master and Slave Mode |
EUSART module including LIN bus support |
Four Timer Modules |
Up to 5 PWM outputs |
Up to 2 Capture / Compare |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 13 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 40 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC18F2423/2523/4423/4523 Data Sheet |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
PIC18F2423/2523/4423/4523 Flash MCU Programming Specification |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
44 PIN, 16KB ENH FLASH, 768 RAM, 25 I/O, 12 BIT ADC, PB FREE | Microchip Technology |
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-44 | Newark Electronics |
PIC18 Series 16 kB Flash 768 B RAM SMT 8-Bit Microcontroller - TQFP-44 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 44-Pin TQFP Tray | Avnet America |
MCU 16K Flash 768 RAM 13x12b ADC TQFP44 | Microchip Technology Inc. PIC18LF4423-I/PT | RS Americas |
MCU, 8BIT, PIC18, 40MHZ, TQFP-44 | Farnell |
Where can I find additional details, specifications and documents for a PIC18LF4423-I/PT?
Additional datasheets, footprints and schematics for PIC18LF4423-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18LF4423-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18LF4423-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF4423-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18LF4423-I/PT fall under?
The PIC18LF4423-I/PT is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18LF4423-I/PT when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF4423-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18LF4423-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18LF4423-I/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC18LF4423-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18LF4423-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18LF4423-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18LF4423-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.