PIC18LF27K40-I/SP Microcontrollers - MCU by Microchip Technology

Status: Active
Series: PIC18F27K40
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

PIC18(L)F27K40 microcontrollers combine large Flash/EE/RAM memory, rich peripheral integration, XLP and 5V support to suit a variety of general purpose applications. These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost.

Where to Buy

Prices starting from US$1.97

Distributor Stock
Logo for Farnell
Farnell
from US$2.26
319
in stock
Buy Now
Logo for Microchip Technology
Microchip Technology
from US$1.97
1,216
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$2.36
319
in stock
Buy Now
Logo for element14
element14
from US$2.63
319
in stock
Buy Now
Logo for Avnet America
Avnet America
from US$2.74
-
Buy Now

Features

PIC18 Core with 83 Instructions, 31 Stack Levels
Internal 64MHz oscillator
Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V)
Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C)
128 KB Flash Program Memory with self read/write capability
3728 Bytes Data SRAM Memory
1024 Bytes of EEPROM
24 x 10-bit ADC channels
1 x 5-bit DAC
2 x Comparators
Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels
Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders
1 x Zero-Cross Detect
2 x I2C/SPI
2 x EUSART with LIN support
CRC with Memory Scan
Windowed Watchdog Timer (WWDT)
1 x Hardware Limit Timer (HLT)
1 x Complementary Waveform Generator
2 x standalone 10-bit PWM modules
2 x Capture/Compare/PWM modules
Three 8-bit Timers/Counters
Four 16-bit Timers/Counters
1 x Hardware Limit Timer (HLT)
Extended Watchdog Timer (WDT)
eXtreme Low Power (XLP) technology
Doze, Idle, and Sleep Power Saving Operating Modes
Sleep mode: 50nA @ 1.8V, typical
Low Current Power-on Reset (POR)
Active mode: 32uA/MHz @ 1.8V, typical
Brown-out Reset (BOR)
Low-Power BOR (LPBOR)
Peripheral Pin Select
In-Circuit Debug Integrated On-Chip
In-Circuit Serial Programing (ICSP) via Two Pins

Specifications

Program Memory Type Flash
Program Memory Size (KB) 128
CPU Speed (MIPS/DMIPS) 16
Data EEPROM (bytes) 1024
Capture/Compare/PWM (CCP) 2
Max 8 Bit Digital Timers 3
Number of ADCs 1
ADC Channels 24
Max ADC Resolution (bits) 10
Number of Comparators 2
Temp. Range Min. -40
Temp. Range Max. 125
Operation Voltage Max.(V) 5.5
Operation Voltage Min.(V) 1.8
Pin Count 28
Low Power Yes
Pins | Packaging 28 | SPDIP
Temp Range -40C to +85C
Packing Media Tube (15)

Resources



Application Notes
TB3237 - TB3237 - Getting Started with HLVD Technical Brief
TB3238 - TB3238 - 5-Bit Digital-to-Analog Converter
TB3263 - Getting Started with ADCC for PIC18
TB3261 - PIC1000: Getting Started with Writing C-Code for PIC16F and PIC18F
TB3270 - Getting Started With PWM Using CCP on PIC18
TB3265 - Getting Started with SPI Using MSSP on PIC18
AN1450 - Delay Block/Debouncer
AN1817 - Using a Hardware or Software CRC with Enhanced Core PIC16F1XXX in Class B Applications
TB3118 - Complementary Waveform Generator Technical Brief
TB3123 - Windowed Watchdog Timer on PIC Microcontrollers
TB3122 - Hardware Limit Timer on PIC Microcontrollers
TB3126 - PIC16(L)F183XX Data Signal Modulator (DSM) Technical Brief
TB3128 - CRC and Memory Scan on 8-Bit Microcontrollers
TB3130 - Peripheral Pin Select in 8-Bit Microcontrollers
AN1921 - Microchip TCP/IP Lite Stack
TB3138 - Zero-Cross Detection Module Technical Brief
AN1921 Source code
TB3144 - Doze, Idle and PMD Features of 8-Bit PIC Microcontrollers
TB3145 - Programming Flash Memory at Program Time
AN2045 - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2045 EXP8I2CClick.X.zip - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2045 EXP8SPIClick.X.zip - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers
AN2059 - LIN Basics and Implementation of the MCC LIN Stack Library on 8-Bit PIC Microcontrollers
TB3151 - Expanding 8-Bit Digital Communications Using Peripheral Pin Select (PPS)
TB3198 - Capacitive Voltage Divider (CVD) operation on 8-Bit PIC® Microcontrollers
AN2798 - Using the PIC16F/PIC18F Ground Referenced Temperature Indicator Module


Programming Specifications
PIC18(L)F2X/4XK40 Memory Programming


Environmental Information

JEDEC Indicator e3
ROHS Compliant
China EFUP Compliant
Device Weight (g) 2.0875
Shipping Weight (kg) 3.733333
Lead Count 28
Package Type SPDIP
Package Width or Size .300in
Soldering Composition Matte Tin

Alternative Descriptions

128KB Flash, 4KB RAM, 1KB EE, 10b ADC2, DAC, COMP, PWM, CWG, HLT, WWDT, | Microchip Technology
Mcu, 8Bit, Pic18Lf, 64Mhz, Spdip-28 | Newark Electronics
MCU, 8BIT, PIC18LF, 64MHZ, SPDIP-28 | element14
Low-Power High-Performance Microcontroller 128 Kbyte Flash 3728 Byte RAM with XLP Technology 28-Pin SPDIP Tube | Avnet America


Frequently Asked Questions

Where can I find additional details, specifications and documents for a PIC18LF27K40-I/SP?

Additional datasheets, footprints and schematics for PIC18LF27K40-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC18LF27K40-I/SP on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for PIC18LF27K40-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF27K40-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does PIC18LF27K40-I/SP fall under?

The PIC18LF27K40-I/SP is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.

Can I view similar or alternative parts?

You can view similar parts to PIC18LF27K40-I/SP when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF27K40-I/SP you can contact the distributor directly for product support, shipping queries etc.

Is the PIC18LF27K40-I/SP RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Microchip Technology.

Which authorised distributors for PIC18LF27K40-I/SP have stock available?

Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PIC18LF27K40-I/SP.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for PIC18LF27K40-I/SP often in real-time on the comparison pages.

What if I can't find stock of PIC18LF27K40-I/SP?

You can fill out our help required form which you can use to request a quote for PIC18LF27K40-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay