Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | Baseline 8-bit |
---|---|
Part Family | PIC18F4685 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 40 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 80 |
Program Memory Size (KWords) | 40 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 3328 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 25 |
Pin Count | 28 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Internal Oscillator | 8 MHz, 32 kHz |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
Capture/Compare/PWM (CCP) | 1 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 1 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
CAN Transmit Buffers | 3 |
CAN Receive Buffers | 2 |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
80Kb Flash, 3Kb Ram, Ecan, 1024 Eeprom, 28 Spdip .300In Tube Rohs Compliant: Yes |Microchip PIC18LF2682-I/SP | Newark Electronics |
80KB Flash, 3KB RAM, ECAN, 1024 EEPROM | Microchip Technology Inc. PIC18LF2682-I/SP | RS Americas |
MCU 8-bit PIC18 PIC RISC 80KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC18LF2682-I/SP?
Additional datasheets, footprints and schematics for PIC18LF2682-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC18LF2682-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18LF2682-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF2682-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18LF2682-I/SP fall under?
The PIC18LF2682-I/SP is listed under PIC18F2682.
Can I view similar or alternative parts?
You can view similar parts to PIC18LF2682-I/SP when available in the PIC18F2682 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF2682-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18LF2682-I/SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18LF2682-I/SP have stock available?
Authorised distributors including Newark Electronics, RS Americas and Avnet America have stock available or on a lead time for PIC18LF2682-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18LF2682-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC18LF2682-I/SP?
You can fill out our help required form which you can use to request a quote for PIC18LF2682-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.