Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | High Perf. 8-bit |
---|---|
Part Family | PIC18F2x/4xK50 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 48 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 12 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 2048 |
Data EEPROM (bytes) | 256 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 25 |
Pin Count | 28 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 14 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 5 |
CTMU | Yes |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 2 |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
Capture/Compare/PWM (CCP) | 1 |
Enhanced Capture/Compare/PWM (ECCP) | 1 |
Motor Control PWM Channels | 2 |
SMPS PWM Channels | 2 |
Input Capture | 2 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 2 |
Number of USB Modules | 1 |
USB Interface | FS Device |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +125C |
16KBFlash,2048bytesRAM,48MHzInt.Osc,25I/0,PIC18Core, USB2.0,nanoWattXLP | Microchip Technology Inc. PIC18LF24K50-E/ML | RS Americas |
MCCPIC18LF24K50-E/ML | Avnet America |
Where can I find additional details, specifications and documents for a PIC18LF24K50-E/ML?
Additional datasheets, footprints and schematics for PIC18LF24K50-E/ML are listed on our Part Details page. You can also find images and similar parts to PIC18LF24K50-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18LF24K50-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF24K50-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18LF24K50-E/ML fall under?
The PIC18LF24K50-E/ML is listed under PIC18F24K50.
Can I view similar or alternative parts?
You can view similar parts to PIC18LF24K50-E/ML when available in the PIC18F24K50 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF24K50-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18LF24K50-E/ML RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18LF24K50-E/ML have stock available?
Authorised distributors including RS Americas, Avnet America and Avnet Silica have stock available or on a lead time for PIC18LF24K50-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18LF24K50-E/ML often in real-time on the comparison pages.
What if I can't find stock of PIC18LF24K50-E/ML?
You can fill out our help required form which you can use to request a quote for PIC18LF24K50-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.