Status: | Active |
---|---|
Series: | PIC18F2480 |
RoHS: | Compliant |
ECANâ„¢ |
nanoWatt Features |
Internal Oscillator |
Self Programming |
40 MHz Max Speed |
LIN USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
PIC18F2480/2580/4480/4580 Data Sheet |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
Supporting Collateral |
---|
PIC® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
Migrating from PIC18F to PIC18FXXJ Flash Devices |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
29 Pin, 16 KB Enh Flash, 768 RAM, 25 I/O Pb Free | Microchip Technology |
Ic,microcontroller,8-Bit,pic Cpu,cmos,dip,28Pin,plastic Rohs Compliant: Yes |Microchip PIC18LF2480-I/SP | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube | Avnet America |
16 KB Flash, 768 RAM, 25 I/O | Microchip Technology Inc. PIC18LF2480-I/SP | RS Americas |
MCU, 8BIT, PIC18, 40MHZ, SPDIP-28 | Farnell |
Where can I find additional details, specifications and documents for a PIC18LF2480-I/SP?
Additional datasheets, footprints and schematics for PIC18LF2480-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC18LF2480-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18LF2480-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF2480-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF2480-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18LF2480-I/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18LF2480-I/SP have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PIC18LF2480-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18LF2480-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC18LF2480-I/SP?
You can fill out our help required form which you can use to request a quote for PIC18LF2480-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.