Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Features |
C Compiler optimized architecture |
256 bytes data EEPROM |
Linear program memory addressing to 16 Kbytes |
Linear data memory addressing to 512 bytes Extreme Low-Power Management PIC18LF1XK22 with nanoWatt XLPu2122 Technology |
Sleep mode: 50 nA, typical |
Watchdog Timer: 600 nA, typical |
Timer1 Oscillator: 800 nA @ 32 kHz, typical Flexible Oscillator Structure |
Precision 16 MHz internal oscillator block: |
Factory calibrated to u00b1 1% |
Software selectable frequencies range of 31 kHz to 16 MHz |
64 MHz performance available using PLL |
No external components required |
Four crystal modes up to 64 MHz |
Fail-Safe Clock Monitor |
Allows for safe shutdown if peripheral clock stops |
Two-Speed Oscillator Start-up Special Microcontroller Features |
Operating voltage 1.8V- 5.5V (with low voltage option 1.8V-3.6V) |
Self-reprogrammable under software control |
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) |
Programmable Brown-out Reset (BOR) |
Extended Watchdog Timer (WDT) with on-chip oscillator and software enable |
In-Circuit Serial Programmingu2122 (ICSPu2122) via two pins |
In-Circuit Debug via two pins Peripheral Highlights |
12 Ch. 10-bit Analog-to-Digital (A/D) Converter module: |
2 rail-to-rail Analog Comparators module with: |
Voltage Reference module with: |
Programmable on-chip voltage reference (CVREF) module (% of VDD) |
Selectable Fixed voltage reference (FVR) with multiple reference voltages |
17 I/O pins and 1 input only pin: |
High current sink/source 25 mA/25 mA |
Three external interrupt pins |
Four Timer modules: |
3 16-bit timers/counters with prescaler |
1 8-bit timer/counter with 8-bit period register, prescaler and postscaler |
Enhanced Capture/Compare/PWM (ECCP) module with PWM output steering: |
Programmable dead time |
Auto-shutdown and Auto-restart |
Master Synchronous Serial Port (MSSP) module with two modes of operation: |
3-wire SPI (supports all 4 SPI modes) |
I2Cu2122 Master and Slave modes (Slave mode with address masking) |
Enhanced Universal Synchronous Asynchronous Receiver Transmitter module (EUSART) |
Supports RS-232, RS-485 and LIN 2.0 |
Auto-Baud Detect |
SR Latch (555 Timer) module with: |
Confi gurable inputs and outputs |
Supports mTouchu2122 capacitive sensing applications |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18FXXK22 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 64 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 512 |
Data EEPROM (bytes) | 256 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 18 |
Pin Count | 20 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
SR Latch | Yes |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
Enhanced Capture/Compare/PWM (ECCP) | 1 |
Input Capture | 1 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 1 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
16KB Flash, 512bytes RAM, 256bytes EEPROM, 16MIPS, nanoWatt XLP | Microchip Technology Inc. PIC18LF14K22T-I/SO | RS Americas |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V 20-Pin SOIC W T/R | Avnet America |
Where can I find additional details, specifications and documents for a PIC18LF14K22T-I/SO?
Additional datasheets, footprints and schematics for PIC18LF14K22T-I/SO are listed on our Part Details page. You can also find images and similar parts to PIC18LF14K22T-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18LF14K22T-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18LF14K22T-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18LF14K22T-I/SO fall under?
The PIC18LF14K22T-I/SO is listed under PIC18F14K22.
Can I view similar or alternative parts?
You can view similar parts to PIC18LF14K22T-I/SO when available in the PIC18F14K22 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18LF14K22T-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18LF14K22T-I/SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18LF14K22T-I/SO have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC18LF14K22T-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18LF14K22T-I/SO often in real-time on the comparison pages.
What if I can't find stock of PIC18LF14K22T-I/SO?
You can fill out our help required form which you can use to request a quote for PIC18LF14K22T-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.