Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18FxxJ94 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 64 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 128 |
Program Memory Size (KWords) | 64 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 3862 |
Emulated EEPROM in Flash | True |
External Memory Bus Interface | Yes |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 87 |
Pin Count | 100 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | LVD |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 8 MHz, 32 kHz |
Vbat/Vddbu for battery backup | True |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 3 |
Comparator max speed (ns) | 400 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Sampling Rate (ksps) | 500 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
CTMU | Yes |
Standard UART | 4 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 4 |
Max 16 Bit Digital Timers | 4 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 8 |
Capture/Compare/PWM (CCP) | 7 |
Enhanced Capture/Compare/PWM (ECCP) | 3 |
Input Capture | 10 |
Max # PWM outputs (including complementary outputs) | 19 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 10 |
Number of USB Modules | 1 |
USB Interface | FS Device |
Type of CAN module | None |
IrDA | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Segment LCD | 480 |
JTAG | None |
Debug Interface | ICSP |
MSSP | 2 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
100 pins, 128KB RAM, 4KB RAM, 16MIPS, nanoWatt XLP, LCD, USB | Microchip Technology Inc. PIC18F97J94T-I/PF | RS Americas |
MCCPIC18F97J94T-I/PF | Avnet America |
Where can I find additional details, specifications and documents for a PIC18F97J94T-I/PF?
Additional datasheets, footprints and schematics for PIC18F97J94T-I/PF are listed on our Part Details page. You can also find images and similar parts to PIC18F97J94T-I/PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F97J94T-I/PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F97J94T-I/PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F97J94T-I/PF fall under?
The PIC18F97J94T-I/PF is listed under PIC18F97J94.
Can I view similar or alternative parts?
You can view similar parts to PIC18F97J94T-I/PF when available in the PIC18F97J94 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F97J94T-I/PF you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F97J94T-I/PF RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18F97J94T-I/PF have stock available?
Authorised distributors including RS Americas, Avnet America and Avnet Silica have stock available or on a lead time for PIC18F97J94T-I/PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F97J94T-I/PF often in real-time on the comparison pages.
What if I can't find stock of PIC18F97J94T-I/PF?
You can fill out our help required form which you can use to request a quote for PIC18F97J94T-I/PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.