Status: | Active |
---|---|
Series: | PIC18F97J94 |
RoHS: | Compliant |
Prices starting from US$4.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.67
|
322
in stock
|
Buy Now | |
Microchip Technology
from US$4.83
|
6,376
in stock
|
Buy Now | |
Newark Electronics
from US$5.74
|
530
in stock
|
Buy Now | |
element14
from US$5.80
|
530
in stock
|
Buy Now | |
Farnell
from US$5.61
|
530
in stock
|
Buy Now | |
Future Electronics
from US$6.00
|
-
|
Buy Now | |
Avnet America
from US$6.67
|
-
|
Buy Now | |
RS Americas
from US$9.17
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
• nanoWatt XLP technology • Deep sleep current is 60 nA typical • WDT : 650 nA @ 2V typical • RTCC: 650 nA @ 32 Khz, 2V typical • Vbat allows lowest power consumption on back up battery • Multiple, Switchable Clock Modes for Optimum Performance and Power Management • USB 2.0 full speed compliant with on chip transceiver • 480 segments of LCD display. • 60 X 8 commons • Drives LCD panel in Sleep mode • Internal charge pump for LCD • 64Mhz and upto 16 MIPS performance • Four 16 bit timers/counters • Seven Capture/Compare/PWM (CCP) • Three Enhanced Capture/Compare/PWM (ECCP) • Two Master Synchronous Serial Port (MSSP) feature SPI and I2C • Four UART with IrDA • 10/12 bit ADC with 24 channel resolution • Three Rail-to-Rail Enhanced Analog Comparators • Charge Time Measurement Unit (CTMU) for touch and measurements • Operating voltage 2.0V – 3.6V |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 7 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 100 |
Low Power | Yes |
Pins | Packaging | 100 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (90) |
Application Notes |
---|
AN2045 - Interfacing Serial EEPROMs with 8-Bit PIC Microcontrollers |
Programming Specifications |
---|
PIC18F97J94 Programming Specification |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
User Guides |
---|
PIC18FX7J94 Plug-In Module User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.497 |
Shipping Weight (kg) | 4.088889 |
Lead Count | 100 |
Package Type | TQFP |
Package Width or Size | 14x14x1mm |
Soldering Composition | Matte Tin |
100 pins, 128KB Flash, 4KB RAM, 16MIPS, nanoWatt XLP, LCD, USB | Microchip Technology |
8 Bit Microcontroller, Flash, Pic18Fxxjxx, 64 Mhz, 128 Kb, 4 Kb, 100, Tqfp Rohs Compliant: Yes |Microchip PIC18F97J94-I/PF | Newark Electronics |
MCU, 8BIT, PIC18, 64MHZ, TQFP-100 | element14 |
MCU,PIC 8-bit LCD Flash 128KB,XLP,USB V2 | RS |
PIC18F Series 128 kB Flash 4 KB RAM 64 MHz 8-Bit Microcontroller - TQFP-100 | Future Electronics |
MCU 8-Bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V 100-Pin TQFP Tray | Avnet America |
100 pins, 128KB Flash, 4KB RAM, 16MIPS, nanoWatt XLP, LCD, USB | Microchip Technology Inc. PIC18F97J94-I/PF | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F97J94-I/PF?
Additional datasheets, footprints and schematics for PIC18F97J94-I/PF are listed on our Part Details page. You can also find images and similar parts to PIC18F97J94-I/PF on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F97J94-I/PF on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F97J94-I/PF price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F97J94-I/PF fall under?
The PIC18F97J94-I/PF is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F97J94-I/PF when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F97J94-I/PF you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F97J94-I/PF RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F97J94-I/PF have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PIC18F97J94-I/PF.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F97J94-I/PF often in real-time on the comparison pages.
What if I can't find stock of PIC18F97J94-I/PF?
You can fill out our help required form which you can use to request a quote for PIC18F97J94-I/PF from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.