Status: | Active |
---|---|
Series: | PIC18F87K22 |
RoHS: | Compliant |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.41
|
1
in stock
|
Buy Now | |
Microchip Technology
from US$4.17
|
2,410
in stock
|
Buy Now | |
Future Electronics
from US$5.04
|
347
in stock
|
Buy Now | |
Newark Electronics
from US$5.89
|
-
|
Buy Now | |
RS Americas
from US$5.80
|
-
|
Buy Now | |
element14
from US$4.81
|
-
|
Buy Now | |
Farnell
from US$4.77
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents |
Low-Power BOR |
Ultra Low-Power Wake-Up |
Fast Wake-Up |
Low Input Leakage Currents |
Up to 16 MIPS Performance |
Operating Speed up to 64 MHz |
Operating Voltage Range: 1.8 to 5.5V |
8 X 8 Single-Cycle Hardware Multiplier |
Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz |
Charge Time Measurement Unit for mTouch Sensing |
A/D Converter |
12-bit Resolution |
24 Channels |
Ten CCP/ECCP Modules |
Eleven 8/16-bit Timer/Counter Modules |
Three Analog Comparators |
Hardware Real-Time Clock and Calendar (RTCC) |
Two Master Synchronous Serial Port Modules |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 7 |
Max 8 Bit Digital Timers | 6 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 80 |
Low Power | Yes |
Pins | Packaging | 80 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (119) |
Data Sheets |
---|
PIC18F87K22 Family Data Sheet |
Programming Specifications |
---|
PIC18F6XKXX/8XKXX Family Flash MCU Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.3667 |
Shipping Weight (kg) | 3.571429 |
Lead Count | 80 |
Package Type | TQFP |
Package Width or Size | 12x12x1mm |
Soldering Composition | Matte Tin |
128kB Flash,4kB RAM, 1kB EE,nanoWatt XLP,GP | Microchip Technology |
PIC18F Series 128 kB Flash 4 kB RAM SMT 8-Bit Microcontroller - TQFP-80 | Future Electronics |
MCU, 128kB Flash,1kB EE,nanoWatt XLP,GP | RS |
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Tqfp-80 | Newark Electronics |
128kB Flash,4kB RAM,1kB EE, nanoWatt XLP, GP, 80 TQFP 12x12x1mm Tray | Microchip Technology Inc. PIC18F87K22-I/PTRSL | RS Americas |
MCU, 8BIT, PIC18, 64MHZ, TQFP-80 | element14 |
Where can I find additional details, specifications and documents for a PIC18F87K22-I/PTRSL?
Additional datasheets, footprints and schematics for PIC18F87K22-I/PTRSL are listed on our Part Details page. You can also find images and similar parts to PIC18F87K22-I/PTRSL on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F87K22-I/PTRSL on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F87K22-I/PTRSL price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F87K22-I/PTRSL fall under?
The PIC18F87K22-I/PTRSL is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F87K22-I/PTRSL when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F87K22-I/PTRSL you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F87K22-I/PTRSL RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F87K22-I/PTRSL have stock available?
Authorised distributors including Microchip Technology, Future Electronics, RS, Newark Electronics and RS Americas have stock available or on a lead time for PIC18F87K22-I/PTRSL.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F87K22-I/PTRSL often in real-time on the comparison pages.
What if I can't find stock of PIC18F87K22-I/PTRSL?
You can fill out our help required form which you can use to request a quote for PIC18F87K22-I/PTRSL from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.