Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$10.37
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$13.01
|
No stock
|
Buy Now | |
Microchip Technology
from US$10.37
|
2,023
in stock
|
Buy Now | |
Newark Electronics
from US$12.70
|
-
|
Buy Now | |
Future Electronics
from US$12.19
|
-
|
Buy Now | |
Avnet America
from US$12.03
|
-
|
Buy Now | |
RS Americas
from US$12.46
|
-
|
Buy Now | |
element14
from US$12.91
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
External Memory Interface, Enhanced CCP, Software Phase-locked Loop (PLL), Programmable Low-voltage Detect (LVD), 8x8 Multiplier, In-circuit Debugging |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18F8621 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 40 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | Flash |
Program Memory Size (KB) | 64 |
Program Memory Size (KWords) | 32 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 3840 |
Data EEPROM (bytes) | 1024 |
External Memory Bus Interface | Yes |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 69 |
Pin Count | 80 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Number of Comparators | 2 |
Comparator max speed (ns) | 400 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Sampling Rate (ksps) | 50 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Standard UART | 2 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Capture/Compare/PWM (CCP) | 2 |
Enhanced Capture/Compare/PWM (ECCP) | 3 |
Input Capture | 5 |
Max # PWM outputs (including complementary outputs) | 14 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 5 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Parallel Port | PSP |
JTAG | None |
Debug Interface | ICSP |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-80 | Newark Electronics |
PIC18F Series 64 kB Flash 3.75 kB RAM SMT 8-Bit Microcontroller - TQFP-80 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 64KB Flash 5V 80-Pin TQFP Tray | Avnet America |
MCU 64K Flash 3840 RAM 16x10b ADC TQFP80 | Microchip Technology Inc. PIC18F8621-I/PT | RS Americas |
MCU, 8BIT, PIC18, 40MHZ, TQFP-80 | element14 |
Where can I find additional details, specifications and documents for a PIC18F8621-I/PT?
Additional datasheets, footprints and schematics for PIC18F8621-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F8621-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F8621-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F8621-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F8621-I/PT fall under?
The PIC18F8621-I/PT is listed under PIC18F8621.
Can I view similar or alternative parts?
You can view similar parts to PIC18F8621-I/PT when available in the PIC18F8621 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F8621-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F8621-I/PT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18F8621-I/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC18F8621-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F8621-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F8621-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F8621-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.