Status: | Active |
---|---|
Series: | PIC18F67K90 |
RoHS: | Compliant |
Prices starting from US$4.00
Distributor | Stock | ||
---|---|---|---|
Newark
from US$4.76
|
No stock
|
Buy Now | |
Microchip Technology
from US$4.00
|
49,182
in stock
|
Buy Now | |
Micros
from US$6.31
|
25
in stock
|
Buy Now | |
Future Electronics
from US$4.86
|
-
|
Buy Now | |
Avnet America
from US$5.50
|
-
|
Buy Now | |
RS Americas
from US$7.61
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents |
Low-Power BOR |
Ultra Low-Power Wake-Up |
Fast Wake-Up |
Low Input Leakage Currents |
Up to 16 MIPS Performance |
Operating Speed up to 64 MHz |
Operating Voltage Range: 1.8 to 5.5V |
8 X 8 Single-Cycle Hardware Multiplier |
Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHz |
LCD Driver |
Up to 48 Segments and 192 Pixels |
Drives LCD Panel in Sleep Mode |
Programmable LCD Timing Module |
Charge Time Measurement Unit for mTouch Sensing |
A/D Converter |
12-bit Resolution |
16 Channels |
Ten CCP/ECCP Modules |
Eleven 8/16-bit Timer/Counter Modules |
Three Analog Comparators |
Hardware Real-Time Clock and Calendar (RTCC) |
Two Master Synchronous Serial Port Modules |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 7 |
Max 8 Bit Digital Timers | 6 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC18F87K90 Family Data Sheet |
Programming Specifications |
---|
PIC18F6XKXX/8XKXX Family Flash MCU Programming Specification |
User Guides |
---|
PICDEM LCD 2 Demonstration Kit User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
128kB Flash, 4kB RAM, 1kB EE, nanoWatt XLP, LCD | Microchip Technology |
8-bit MCU | Micros |
128Kb Flash, 4Kb Ram, 1Kb Ee, Nanowatt Xlp, Lcd 64 Tqfp 10X10X1Mm Tray Rohs Compliant: Yes |Microchip PIC18F67K90-I/PT | Newark Electronics |
PIC18F Series 128 kB Flash 4 kB RAM SMT 8-Bit Microcontroller - TQFP-64 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V/5V 64-Pin TQFP Tray | Avnet America |
MCU, PIC18F67,16MIP,128kB Flash, XLP, QFP64 | Microchip Technology Inc. PIC18F67K90-I/PT | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F67K90-I/PT?
Additional datasheets, footprints and schematics for PIC18F67K90-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F67K90-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F67K90-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F67K90-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F67K90-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F67K90-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F67K90-I/PT have stock available?
Authorised distributors including Microchip Technology, Micros, Newark Electronics, Future Electronics and Avnet America have stock available or on a lead time for PIC18F67K90-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F67K90-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F67K90-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F67K90-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.