Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Low Power Features |
nanoWatt XLP technology for low sleep, RTCC, LCD and WDT currents |
Low-Power BOR |
Ultra Low-Power Wake-Up |
Fast Wake-Up |
Low Input Leakage CurrentsCPU |
Up to 16 MIPS Performance |
Operating Speed up to 64 MHz |
Operating Voltage Range: 1.8 to 5.5V |
8 X 8 Single-Cycle Hardware Multiplier |
Three Internal Oscillators: 31 kHz, 500 kHz, 16 MHzPeripherals |
LCD Driver |
Up to 48 Segments and 192 Pixels |
Drives LCD Panel in Sleep Mode |
Programmable LCD Timing Module |
Charge Time Measurement Unit for mTouch Sensing |
A/D Converter |
12-bit Resolution |
16 Channels |
Ten CCP/ECCP Modules |
Eleven 8/16-bit Timer/Counter Modules |
Three Analog Comparators |
Hardware Real-Time Clock and Calendar (RTCC) |
Two Master Synchronous Serial Port Modules |
Family | Baseline 8-bit |
---|---|
Part Family | PIC18F87K90 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 64 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 64 |
Program Memory Size (KWords) | 32 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 3828 |
Data EEPROM (bytes) | 1024 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 53 |
Pin Count | 64 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 3 |
Comparator max speed (ns) | 400 |
Number of ADCs | 1 |
ADC Channels | 16 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
CTMU | Yes |
Standard UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 6 |
Max 16 Bit Digital Timers | 5 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Timers | 11 |
Capture/Compare/PWM (CCP) | 7 |
Enhanced Capture/Compare/PWM (ECCP) | 3 |
Input Capture | 10 |
Max # PWM outputs (including complementary outputs) | 19 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 10 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Segment LCD | 132 |
JTAG | None |
Debug Interface | ICSP |
MSSP | 2 |
InstructionWord | 16 |
Temperature Range | -40C to +125C |
64kB Flash, 4kB RAM, 1kB EE, nanoWatt XLP, LCD | Microchip Technology Inc. PIC18F66K90-E/MR | RS Americas |
MCU 8-Bit PIC18Fxx PIC RISC 64KB Flash 2.5V/3.3V/5V 64-Pin QFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC18F66K90-E/MR?
Additional datasheets, footprints and schematics for PIC18F66K90-E/MR are listed on our Part Details page. You can also find images and similar parts to PIC18F66K90-E/MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F66K90-E/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F66K90-E/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F66K90-E/MR fall under?
The PIC18F66K90-E/MR is listed under PIC18F66K90.
Can I view similar or alternative parts?
You can view similar parts to PIC18F66K90-E/MR when available in the PIC18F66K90 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F66K90-E/MR you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F66K90-E/MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18F66K90-E/MR have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC18F66K90-E/MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F66K90-E/MR often in real-time on the comparison pages.
What if I can't find stock of PIC18F66K90-E/MR?
You can fill out our help required form which you can use to request a quote for PIC18F66K90-E/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.