Status: | Active |
---|---|
Series: | PIC18F65K40 |
RoHS: | Compliant |
PIC18 Core with 83 Instructions, 31 Stack Levels |
Internal 64MHz oscillator |
Operating Voltage Range:- ‘F’ Version (2.3V – 5.5V)- Low Power ‘LF’ variant (1.8V – 3.6V) |
Temperature Range:- Industrial Version (-40C to 85C)- Extended Version (-40C to 125C) |
32 KB Flash Program Memory with self read/write capability |
2048 Bytes Data SRAM Memory |
1024 Bytes of EEPROM |
47 x 10-bit ADC channels |
1 x 5-bit DAC |
3 x Comparators |
Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels |
Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders |
1 x Zero-Cross Detect |
2 x I2C/SPI |
5 x EUSART with LIN support |
CRC with Memory Scan |
Windowed Watchdog Timer (WWDT) |
1 x Hardware Limit Timer (HLT) |
1 x Complementary Waveform Generator |
2 x standalone 10-bit PWM modules |
5 x Capture/Compare/PWM modules |
Five 8-bit Timers/Counters |
Four 16-bit Timers/Counters |
1 x Hardware Limit Timer (HLT) |
Extended Watchdog Timer (WDT) |
2 x Signal Measurement Timer (SMT) |
eXtreme Low Power (XLP) technology |
Doze, Idle, and Sleep Power Saving Operating Modes |
Sleep mode: 50nA @ 1.8V, typical |
Active mode: 32uA/MHz @ 1.8V, typical |
Low Current Power-on Reset (POR) |
Brown-out Reset (BOR) |
Low-Power BOR (LPBOR) |
Peripheral Pin Select |
In-Circuit Debug Integrated On-Chip |
In-Circuit Serial Programing (ICSP) via Two Pins |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 5 |
Max 8 Bit Digital Timers | 5 |
Number of ADCs | 1 |
ADC Channels | 47 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC18(L)F65/66K40 64-Pin, Low-Power, High-Performance Microcontrollers with XLP Technology Data Sheet |
Brochures |
---|
PIC18F K40 Sell Sheet |
Programming Specifications |
---|
PIC18(L)F6XK40 Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
32KB Flash, 2KB RAM, 256B EE, 10b ADC2, DAC, COMP, PWM, CWG, SMT, HLT, WWDT, | Microchip Technology |
TQFP 32KB Flash, 2KB RAM, 256B EEPROM, 10b ADC2, 5b DAC, Comp, PWM, CCP, CWG, HLT, WWDT, SCAN/CRC, ZCD, PPS, EUSART, SPI/I2C, IDLE/DOZE/PMD | Avnet America |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC18F65K40-E/PT?
Additional datasheets, footprints and schematics for PIC18F65K40-E/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F65K40-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F65K40-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F65K40-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F65K40-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F65K40-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F65K40-E/PT have stock available?
Authorised distributors including Microchip Technology, Avnet America, Farnell, EBV Elektronik and Avnet Silica have stock available or on a lead time for PIC18F65K40-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F65K40-E/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F65K40-E/PT?
You can fill out our help required form which you can use to request a quote for PIC18F65K40-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.