Status: | Active |
---|---|
Series: | PIC18F65J10 |
RoHS: | Compliant |
Prices starting from US$2.04
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.04
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.75
|
327
in stock
|
Buy Now | |
Future Electronics
from US$3.33
|
9
in stock
|
Buy Now | |
Newark Electronics
from US$3.47
|
-
|
Buy Now | |
Avnet America
from US$3.78
|
-
|
Buy Now | |
RS Americas
from US$3.40
|
-
|
Buy Now | |
element14
from US$3.71
|
-
|
Buy Now | |
Schukat Electronic
from US$4.54
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
40 MHz and 10 MIPS at 3V |
Flash 10,000 endurance, 20 years retention |
2.0 - 3.6V voltage range |
5V tolerant digital inputs |
Enhanced ICD with 3 HW breakpoints |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC18F87J10 Family Data Sheet |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F6XJXX/8XJXX Family Flash MCU Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
64 PIN, 32KB FLASH, 2KB RAM, 50 I/O | Microchip Technology |
PIC18F Series 32 kB Flash 2 kB RAM 40 MHz 8-Bit Microcontroller - TQFP-64 | Future Electronics |
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Tqfp-64 | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 64-Pin TQFP Tray | Avnet America |
PIC18F65J10-I/PT,8bit PIC18F Microcontroller,40MHz,32kb Flash,64-Pin TQFP | Microchip Technology Inc. PIC18F65J10-I/PT | RS Americas |
MCU, 8BIT, PIC18, 40MHZ, TQFP-64 | element14 |
16Kx16 Flash 50I/O 40MHz TQFP64 | Schukat Electronic |
Where can I find additional details, specifications and documents for a PIC18F65J10-I/PT?
Additional datasheets, footprints and schematics for PIC18F65J10-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F65J10-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F65J10-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F65J10-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F65J10-I/PT fall under?
The PIC18F65J10-I/PT is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F65J10-I/PT when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F65J10-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F65J10-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F65J10-I/PT have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC18F65J10-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F65J10-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F65J10-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F65J10-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.