Status: | Active |
---|---|
Series: | PIC18F46J50 |
RoHS: | Compliant |
Prices starting from US$3.83
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.26
|
No stock
|
Buy Now | |
Newark Electronics
from US$4.46
|
695
in stock
|
Buy Now | |
Avnet America
from US$4.37
|
695
in stock
|
Buy Now | |
element14
from US$4.72
|
141
in stock
|
Buy Now | |
Farnell
from US$4.71
|
141
in stock
|
Buy Now | |
Future Electronics
from US$4.63
|
37
in stock
|
Buy Now | |
Microchip Technology
from US$3.83
|
-
|
Buy Now | |
RS Americas
from US$7.24
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
15nA Deep Sleep mode (Watch Webinar) |
60nA Sleep mode (RAM retention) |
830nA Real Time Clock & Calendar operation in Sleep modes |
780nA Watch Dog Timer operation in Sleep modes |
Integrated full speed USB 2.0 |
Deep Sleep mode ideal for battery applications |
Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility |
Hardware RTCC provides clock, calendar & alarm functions |
Charge Time Measurement Unit (CTMU) supports capacitive touch screens |
2 Enhanced Capture / Compare / PWM modules |
2 MSSP serial ports for SPI or I2Câ„¢ communication |
2 Enhanced USART modules |
8-bit Parallel port |
Dual analog comparators |
13 ch, 10-bit ADC |
Self programming Flash supports 10k erase/write cycles & 20 years retention |
Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 12 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 13 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 44 |
Low Power | Yes |
Pins | Packaging | 44 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (45) |
Data Sheets |
---|
PIC18F46J50 Family Data Sheet |
Code Examples |
---|
USB Combination Device Example |
Programming Specifications |
---|
PIC18F2XJXX/4XJXX Family Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1884 |
Shipping Weight (kg) | 0.288889 |
Lead Count | 44 |
Package Type | QFN |
Package Width or Size | 8x8x0.9mm |
Soldering Composition | Matte Tin |
Qfn Full Speed Usb, 64Kb Flash, 4Kb Ram, 12 Mips, Nanowatt Xlp Rohs Compliant: Yes |Microchip PIC18F46J50-I/ML | Newark Electronics |
MCU 8-Bit PIC18 PIC RISC 64KB Flash 2.5V/3.3V 44-Pin QFN EP Tube | Avnet America |
MCU, 8BIT, PIC18, 48MHZ, QFN-44 | element14 |
PIC18F Series 64 kB Flash 3.8 kB RAM 48 MHz 8-Bit Microcontroller - QFN-44 | Future Electronics |
Full Speed USB, 64KB Flash, nanoWatt | RS |
Full Speed USB, 64KB Flash, 4KB RAM, 12 MIPS, nanowatt XLP | Microchip Technology |
44-Pin, Full Speed USB, 64KB Flash, 4KB RAM, 12 MIPS, nanoWatt, QFN | Microchip Technology Inc. PIC18F46J50-I/ML | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F46J50-I/ML?
Additional datasheets, footprints and schematics for PIC18F46J50-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC18F46J50-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F46J50-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F46J50-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F46J50-I/ML fall under?
The PIC18F46J50-I/ML is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F46J50-I/ML when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F46J50-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F46J50-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F46J50-I/ML have stock available?
Authorised distributors including Newark Electronics, Avnet America, element14, Farnell and Future Electronics have stock available or on a lead time for PIC18F46J50-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F46J50-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC18F46J50-I/ML?
You can fill out our help required form which you can use to request a quote for PIC18F46J50-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.