Status: | Active |
---|---|
Series: | PIC18F4680 |
RoHS: | Compliant |
ECANā¢ |
nanoWatt Features |
Internal Oscillator |
Self-Programming |
40 MHz Max Speed |
LIN USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 40 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tape and reel (1200) |
Data Sheets |
---|
PIC18F2585/4585/2680/4680 Data Sheet |
PIC18F2585/4585/2680/4680 High-Temperature Data Sheet |
Brochures |
---|
8-bit PICĀ® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLABĀ® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
Supporting Collateral |
---|
PICĀ® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
Migrating from PIC18F to PIC18FXXJ Flash Devices |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 0.748333 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
44 Pin, 64 KB Flash, 3328 RAM, 36 I/O w/ECAN | Microchip Technology |
MCU 8-Bit PIC18F PIC RISC 64KB Flash 5V 44-Pin TQFP T/R | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC18F4680T-E/PT?
Additional datasheets, footprints and schematics for PIC18F4680T-E/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F4680T-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F4680T-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F4680T-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F4680T-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F4680T-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F4680T-E/PT have stock available?
Authorised distributors including Microchip Technology and EBV Elektronik have stock available or on a lead time for PIC18F4680T-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F4680T-E/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F4680T-E/PT?
You can fill out our help required form which you can use to request a quote for PIC18F4680T-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.