Status: | Active |
---|---|
Series: | PIC18F4680 |
RoHS: | Compliant |
Prices starting from US$7.73
Distributor | Stock | ||
---|---|---|---|
RS
from US$10.37
|
800
in stock
|
Buy Now | |
Schukat Electronic
from US$11.38
|
32
in stock
|
Buy Now | |
Microchip Technology
from US$7.73
|
20
in stock
|
Buy Now | |
Newark Electronics
from US$10.92
|
-
|
Buy Now | |
Future Electronics
from US$10.48
|
-
|
Buy Now | |
Avnet America
from US$9.33
|
-
|
Buy Now | |
RS Americas
from US$10.71
|
-
|
Buy Now | |
element14
from US$11.10
|
-
|
Buy Now | |
Farnell
from US$11.21
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ECANâ„¢ |
nanoWatt Features |
Internal Oscillator |
Self-Programming |
40 MHz Max Speed |
LIN USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 64 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 11 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 150 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 40 |
Low Power | No |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (10) |
Data Sheets |
---|
PIC18F2585/4585/2680/4680 Data Sheet |
PIC18F2585/4585/2680/4680 High-Temperature Data Sheet |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
Supporting Collateral |
---|
PIC® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
Migrating from PIC18F to PIC18FXXJ Flash Devices |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
Micro, 64 KB Fl, 3328 RAM, 36 I/O w/ECAN | RS |
32Kx16 Flash 36I/O 40MHz DIP40 | Schukat Electronic |
MCU CMOS 40LD 40MHZ 64K BYTE FLASH WITH ECAN | Microchip Technology |
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Dip-40 | Newark Electronics |
PIC18F Series 64 kB Flash 3328 B RAM 40 MHz 8-Bit Microcontroller - PDIP-40 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 64KB Flash 5V 40-Pin PDIP Tube | Avnet America |
MCU, 8-Bit, CMOS, 40-Pin, 64 KB Flash, 3328 RAM, 36 I/O w/ECAN | Microchip Technology Inc. PIC18F4680-I/P | RS Americas |
MCU, 8BIT, PIC18, 40MHZ, DIP-40 | element14 |
Where can I find additional details, specifications and documents for a PIC18F4680-I/P?
Additional datasheets, footprints and schematics for PIC18F4680-I/P are listed on our Part Details page. You can also find images and similar parts to PIC18F4680-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F4680-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F4680-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F4680-I/P fall under?
The PIC18F4680-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F4680-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F4680-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F4680-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F4680-I/P have stock available?
Authorised distributors including RS, Schukat Electronic, Microchip Technology, Newark Electronics and Future Electronics have stock available or on a lead time for PIC18F4680-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F4680-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC18F4680-I/P?
You can fill out our help required form which you can use to request a quote for PIC18F4680-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.