Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
High Performance RISC CPU: |
C Compiler Optimized Architecture: |
Optional extended instruction set designed tooptimize re-entrant code |
Up to 1024 bytes Data EEPROM |
Up to 64 Kbytes Linear program memoryaddressing |
Up to 3936 bytes Linear data memory addressing |
Up to 16 MIPS operation |
16-bit wide instructions, 8-bit wide data path |
Priority levels for interrupts |
31-level, software accessible hardware stack |
8 x 8 single-cycle hardware multiplierFlexible Oscillator Structure: |
Precision 16 MHz internal oscillator block: |
Factory calibrated to u00b1 1% |
Software selectable frequencies range of31 kHz to 16 MHz |
64 MHz performance available using PLL |
no external components required |
Four crystal modes up to 64 MHz |
Two external clock modes up to 64 MHz |
4X Phase Lock Loop (PLL) |
Secondary oscillator using Timer1 @ 32 kHz |
Fail-Safe Clock Monitor: |
Allows for safe shutdown if peripheral clockstops |
Two-Speed Oscillator Start-upSpecial Microcontroller Features: |
Operating Voltage Range: 1.8V to 3.6V |
Self-Programmable under Software Control |
Programmable 16-Level High/Low-VoltageDetection (HLVD) module: |
Interrupt on High/Low-Voltage Detection |
Programmable Brown-out Reset (BOR): |
With software enable option |
Extended Watchdog Timer (WDT): |
Programmable period from 4 ms to 131s |
Single-Supply 3V In-Circuit SerialProgrammingu2122 (ICSPu2122) via two pins |
In-Circuit Debug (ICD) via Two PinsExtreme Low-Power Managementwith nanoWatt XLPu2122: |
Sleep mode: 100 nA |
Watchdog Timer: 500 nA |
Timer1 Oscillator: 500 nA @ 32 kHzAnalog Features: |
Analog-to-Digital Converter (ADC) module : |
10-bit resolution, 13 External Channels |
Auto-acquisition capability |
Conversion available during Sleep |
1.2V Fixed Voltage Reference (FVR) channel |
Independent input multiplexing |
Analog Comparator module: |
Two rail-to-rail analog comparators |
Independent input multiplexing |
Voltage Reference (CVREF) module |
Programmable (% VDD), 16 steps |
Two 16-level voltage ranges using VREF pinsPeripheral Highlights: |
Up to 35 I/O pins plus 1 input-only pin: |
High-Current Sink/Source 25 mA/25 mA |
Three programmable external interrupts |
Four programmable interrupt-on-change |
Eight programmable weak pull-ups |
Programmable slew rate |
Capture/Compare/PWM (CCP) module |
Enhanced CCP (ECCP) module: |
One, two or four PWM outputs |
Selectable polarity |
Programmable dead time |
Auto-Shutdown and Auto-Restart |
Master Synchronous Serial Port (MSSP) module |
3-wire SPI (supports all 4 modes) |
I2Cu2122 Master and Slave modes with addressmaskEnhanced Universal Synchronous AsynchronousReceiver Transmitter (EUSART) module: |
Supports RS-485, RS-232 and LIN |
RS-232 operation using internal oscillator |
Auto-Wake-up on Break |
Auto-Baud Detect |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18FxxK20 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 64 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 16 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 16 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 768 |
Data EEPROM (bytes) | 256 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 36 |
Pin Count | 40 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 13 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
Capture/Compare/PWM (CCP) | 1 |
Enhanced Capture/Compare/PWM (ECCP) | 1 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Parallel Port | PSP |
JTAG | None |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
16KB, Flash, 768bytes-RAM, 36I/O, 8-bit Family, nanowatt XLP | Microchip Technology Inc. PIC18F44K20-I/MV | RS Americas |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V 40-Pin UQFN EP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC18F44K20-I/MV?
Additional datasheets, footprints and schematics for PIC18F44K20-I/MV are listed on our Part Details page. You can also find images and similar parts to PIC18F44K20-I/MV on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F44K20-I/MV on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F44K20-I/MV price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F44K20-I/MV fall under?
The PIC18F44K20-I/MV is listed under PIC18F44K20.
Can I view similar or alternative parts?
You can view similar parts to PIC18F44K20-I/MV when available in the PIC18F44K20 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F44K20-I/MV you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F44K20-I/MV RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18F44K20-I/MV have stock available?
Authorised distributors including RS Americas, Avnet America and Avnet Silica have stock available or on a lead time for PIC18F44K20-I/MV.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F44K20-I/MV often in real-time on the comparison pages.
What if I can't find stock of PIC18F44K20-I/MV?
You can fill out our help required form which you can use to request a quote for PIC18F44K20-I/MV from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.