Status: | Active |
---|---|
Series: | PIC18F4455 |
RoHS: | Compliant |
Prices starting from US$4.86
Distributor | Stock | ||
---|---|---|---|
RS
from US$6.92
|
959
in stock
|
Buy Now | |
Microchip Technology
from US$4.86
|
725
in stock
|
Buy Now | |
Newark Electronics
from US$6.86
|
577
in stock
|
Buy Now | |
element14
from US$8.01
|
577
in stock
|
Buy Now | |
Farnell
from US$7.09
|
577
in stock
|
Buy Now | |
Future Electronics
from US$6.59
|
160
in stock
|
Buy Now | |
Avnet America
from US$5.87
|
-
|
Buy Now | |
RS Americas
from US$6.73
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1K byte Dual Port RAM + 1K byte GP RAM |
Full Speed Transceiver |
16 Endpoints (IN/OUT) |
Streaming Port |
Internal Pull Up resistors (D+/D-) |
48 MHz performance (12 MIPS) |
Pin-to-pin compatible with PIC16C7X5 |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 24 |
CPU Speed (MIPS/DMIPS) | 12 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 13 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 40 |
Low Power | No |
Pins | Packaging | 44 | TQFP |
Temp Range | -40C to +85C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC18F2455/2550/4455/4550 Data Sheet |
Errata |
---|
PIC18F2455/2550/4455/4550 Rev. A3 Silicon Errata |
Timer1 Module Data Sheet Errata |
PIC18F2455/2550/4455/4550 Family Silicon/Data Sheet Errata |
Application Notes |
---|
AN937 - Implementing a PID Controller Using a PIC18 MCU |
AN953 - Data Encryption Routines for PIC18 Microcontrollers |
TB095 - Modifying the PICDEM USB Board for PIC18 |
Brochures |
---|
PIC18XXXX MCU Family Product Overview |
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
Supporting Collateral |
---|
PIC® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
Migrating from PIC18F to PIC18FXXJ Flash Devices |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
User Guides |
---|
MPLAB IDE PICSTART Plus User's Guide |
MPLAB® Manual & Tutorial |
Transition Socket Specification |
PICDEMâ„¢ FS USB Demonstration Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2733 |
Shipping Weight (kg) | 1.1875 |
Lead Count | 44 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
Micro 16b, 24 KB Flash, PIC18F4455-I/PT | RS |
44 PIN, 24 KB ENH FLASH, 2048 RAM, FS-USB 2.0 | Microchip Technology |
8 Bit Microcontroller, Flash, Pic18F, 48 Mhz, 24 Kb, 2 Kb, 44, Tqfp Rohs Compliant: Yes |Microchip PIC18F4455-I/PT | Newark Electronics |
MCU, 8BIT, PIC18, 48MHZ, TQFP-44 | element14 |
PIC18F Series 24 KB Flash 2 KB RAM 48 MHz 8-Bit Microcontroller - TQFP-44 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 24KB Flash 5V 44-Pin TQFP T/R | Avnet America |
44-Pin, 24 KB Flash, 2048 RAM, FS-USB 2.0 | Microchip Technology Inc. PIC18F4455-I/PT | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F4455-I/PT?
Additional datasheets, footprints and schematics for PIC18F4455-I/PT are listed on our Part Details page. You can also find images and similar parts to PIC18F4455-I/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F4455-I/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F4455-I/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F4455-I/PT fall under?
The PIC18F4455-I/PT is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F4455-I/PT when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F4455-I/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F4455-I/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F4455-I/PT have stock available?
Authorised distributors including RS, Microchip Technology, Newark Electronics, element14 and Farnell have stock available or on a lead time for PIC18F4455-I/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F4455-I/PT often in real-time on the comparison pages.
What if I can't find stock of PIC18F4455-I/PT?
You can fill out our help required form which you can use to request a quote for PIC18F4455-I/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.