Status: | Active |
---|---|
Series: | PIC18F27J13 |
RoHS: | Compliant |
Prices starting from US$3.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.37
|
132
in stock
|
Buy Now | |
Microchip Technology
from US$3.51
|
972
in stock
|
Buy Now | |
Future Electronics
from US$3.98
|
108
in stock
|
Buy Now | |
Newark Electronics
from US$4.17
|
-
|
Buy Now | |
Avnet America
from US$4.83
|
-
|
Buy Now | |
RS Americas
from US$6.68
|
-
|
Buy Now | |
element14
from US$4.21
|
-
|
Buy Now | |
Farnell
from US$4.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
9 nA Deep Sleep mode (Watch Webinar) |
200nA Sleep mode (RAM retention) |
700nA Real Time Clock & Calendar operation in Sleep modes |
330nA Watch Dog Timer operation in Sleep modes |
Deep Sleep mode ideal for battery applications |
Peripheral Pin Select for mapping digital peripherals to various I/O for design flexibility |
Hardware RTCC provides clock, calendar & alarm functions |
Charge Time Measurement Unit (CTMU) supports capacitive touch screens |
3 Enhanced Capture / Compare / PWM modules |
2 MSSP serial ports for SPI or I2Câ„¢ communication |
2 Enhanced USART modules |
8-bit Parallel port |
Three analog comparators |
10 ch, 12-bit ADC |
Self programming Flash supports 10k erase/write cycles & 20 years retention |
Operating voltage 2.0 - 3.6V, 5.5V tolerant digital inputs |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 128 |
CPU Speed (MIPS/DMIPS) | 12 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 7 |
Max 8 Bit Digital Timers | 4 |
Number of ADCs | 1 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 3 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
eXtreme Low Power (XLP) PIC® MCUs Brochure |
nanoWatt XLP Mini-Poster |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
PIC18F2XJXX/4XJXX Family Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
28-pin, GP, 128KB Flash, 4KB RAM, 12 MIPS, 12-bit ADC, nanoWatt XLP | Microchip Technology |
MCU, 128KB Flash, 4KB, ADC, XLP, 28SOIC | RS |
PIC18F Series 128 kB Flash 3.8 kB RAM 48 MHz 8-Bit Microcontroller - SOIC-28 | Future Electronics |
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Soic-28 | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 128KB Flash 2.5V/3.3V 28-Pin SOIC W Tube | Avnet America |
28-Pin, GP, 128KB Flash, 4KB RAM, 12 MIPS, 12-Bit ADC, nanoWatt XLP | Microchip Technology Inc. PIC18F27J13-I/SO | RS Americas |
MCU, 8BIT, PIC18, 48MHZ, SOIC-28 | element14 |
Where can I find additional details, specifications and documents for a PIC18F27J13-I/SO?
Additional datasheets, footprints and schematics for PIC18F27J13-I/SO are listed on our Part Details page. You can also find images and similar parts to PIC18F27J13-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F27J13-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F27J13-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F27J13-I/SO fall under?
The PIC18F27J13-I/SO is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F27J13-I/SO when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F27J13-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F27J13-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F27J13-I/SO have stock available?
Authorised distributors including Microchip Technology, RS, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for PIC18F27J13-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F27J13-I/SO often in real-time on the comparison pages.
What if I can't find stock of PIC18F27J13-I/SO?
You can fill out our help required form which you can use to request a quote for PIC18F27J13-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.