Status: | Active |
---|---|
Series: | PIC18F25Q10 |
RoHS: | Compliant |
PIC18F25Q10 microcontrollers are optimized for robust, real time control and sensor nodes with integrated intelligent analog, configurable peripherals and 5V operation for increased noise immunity. They are well suited for a broad range of applications including industrial control, consumer, automotive, touch sensing and Internet of Things (IoT). These 28-pin devices deliver Core Independent Peripherals such as CWG, WWDT, CRC/Memory Scan, Hardware CVD, Zero-Cross Detect and Peripheral Pin Select, providing for increased design flexibility and lower system cost.
PIC18 Q10 Product Family Overview
Check out the code examples in MPLAB Xpress
Check out the code examples in GitHub
Functional Safety:
This product is recommended for safety critical applications targeting both industrial and automotive products (IEC 61508 and ISO 26262). Necessary documentation such as FMEDA report and Safety Manual can be provided on request. Certified development tools are also available for this product. Please contact your local Microchip sales office or your distributor for more information.
Prices starting from US$0.93
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$1.26
|
2,207
in stock
|
Buy Now | |
Newark Electronics
from US$1.10
|
2,207
in stock
|
Buy Now | |
element14
from US$1.26
|
2,207
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$1.14
|
49
in stock
|
Buy Now | |
Microchip Technology
from US$0.93
|
17
in stock
|
Buy Now | |
RS
from US$1.17
|
5
in stock
|
Buy Now | |
Future Electronics
from US$1.13
|
-
|
Buy Now | |
Avnet America
from US$1.29
|
-
|
Buy Now |
PIC18 Core with 83 Instructions, 31 Stack Levels |
Internal 64MHz oscillator |
Operating Voltage Range:- 1.8V – 5.5V |
32 KB Flash Program Memory with self read/write capability |
2048 Bytes Data SRAM Memory |
256 Bytes of EEPROM |
10-bit ADC with computation, 24 channels |
1 x 5-bit DAC |
2 x Comparators |
Fixed Voltage Reference (FVR) module - 1.024V, 2.048V and 4.096V output levels |
Hardware Capacitive Voltage Divider (CVD) for mTouch buttons/sliders |
1 x Zero-Cross Detect |
1 x I2C/SPI |
1 x EUSART with LIN support |
CRC with Memory Scan |
Windowed Watchdog Timer (WWDT) |
1 x Hardware Limit Timer (HLT) |
1 x Complementary Waveform Generator |
2 x standalone 10-bit PWM modules |
2 x Capture/Compare/PWM modules |
Three 8-bit Timers/Counters |
Four 16-bit Timers/Counters |
1 x Hardware Limit Timer (HLT) |
Extended Watchdog Timer (WDT) |
Doze, Idle, and Sleep Power Saving Operating Modes |
Low Current Power-on Reset (POR) |
Brown-out Reset (BOR) |
Low-Power BOR (LPBOR) |
Peripheral Pin Select |
In-Circuit Debug Integrated On-Chip |
In-Circuit Serial Programing (ICSP) via Two Pins |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 3 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Board Design Files |
---|
PIC18F2xQ10 High Voltage IBIS Models |
PIC18F2xQ10 Low Voltage IBIS Models |
Brochures |
---|
PIC18FQ10 Sell Sheet |
Code Examples |
---|
Curiosity HPC Demo Code using PIC18F47Q10 |
Programming Specifications |
---|
PIC18F2X/4XQ10 Memory Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
Mcu, 8Bit, 64Mhz, Soic-28 Rohs Compliant: Yes |Microchip PIC18F25Q10-I/SO | Newark Electronics |
MCU, 8BIT, 64MHZ, SOIC-28 | element14 |
IC: PIC microcontroller | Transfer Multisort Elektronik |
32KB Flash, 2KB RAM, 256B EE, 10bit ADC2, DAC, Comp, PWM, CWG, HLT, WWDT, | Microchip Technology |
32KB Flash, 2KB RAM, 256B EEPROM, 10b AD | RS |
PIC18F Series 32 kB Flash 2 kB RAM 64 MHz 8-Bit Microcontroller - SOIC-28 | Future Electronics |
MCU 8-Bit PIC18F PIC RISC 32KB Flash 1.8V to 5.5V 28-Pin SOIC Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC18F25Q10-I/SO?
Additional datasheets, footprints and schematics for PIC18F25Q10-I/SO are listed on our Part Details page. You can also find images and similar parts to PIC18F25Q10-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F25Q10-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F25Q10-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F25Q10-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F25Q10-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F25Q10-I/SO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Transfer Multisort Elektronik and Microchip Technology have stock available or on a lead time for PIC18F25Q10-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F25Q10-I/SO often in real-time on the comparison pages.
What if I can't find stock of PIC18F25Q10-I/SO?
You can fill out our help required form which you can use to request a quote for PIC18F25Q10-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.