Status: | Active |
---|---|
Series: | PIC18F25K80 |
RoHS: | Compliant |
Prices starting from US$2.51
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.90
|
196
in stock
|
Buy Now | |
Newark Electronics
from US$2.98
|
12,344
in stock
|
Buy Now | |
element14
from US$3.11
|
12,344
in stock
|
Buy Now | |
Farnell
from US$3.12
|
12,344
in stock
|
Buy Now | |
Chip One Stop
from US$2.99
|
1,282
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$3.05
|
9
in stock
|
Buy Now | |
Avnet Silica
-
|
27
in stock
|
Buy Now | |
Future Electronics
from US$3.05
|
-
|
Buy Now | |
Avnet America
from US$3.45
|
-
|
Buy Now | |
Microchip Technology
from US$2.51
|
-
|
Buy Now | |
RS Americas
from US$2.93
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
20 nA Sleep mode (Watch Webinar) |
300nA Watch Dog Timer operation in Sleep modes |
Integrated ECANâ„¢ conforming to CAN 2.0B active specification |
Extreme Low Power Sleep mode ideal for battery applications |
Operating voltage 1.8V – 5.5V |
Charge Time Measurement Unit (CTMU) supports Touch sensing and advanced sensing applications |
8 ch, 12-bit ADC |
4 Capture / Compare / PWM modules and 1 Enhanced Capture / Compare / PWM modules |
1 MSSP serial ports for SPI or I2Câ„¢ communication |
2 Enhanced USART modules |
Two analog comparators |
Self programming Flash supports 10k erase/write cycles & 20 years retention |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 1024 |
Capture/Compare/PWM (CCP) | 4 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 12 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +85C |
Packing Media | Tube (27) |
Board Design Files |
---|
PIC18F2xK80 IBIS Models |
PIC18LF2xK80 IBIS Models |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
eXtreme Low Power (XLP) PIC® MCUs Brochure |
nanoWatt XLP Mini-Poster |
MPLAB® X IDE Product Overview |
Programming Specifications |
---|
PIC18F66K80 Family Programming Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
8 Bit Microcontroller, Flash, Pic18Fxxkxx, 64 Mhz, 32 Kb, 4 Kb, 28, Soic Rohs Compliant: Yes |Microchip PIC18F25K80-I/SO | Newark Electronics |
MCU, 8BIT, PIC18, 64MHZ, SOIC-28 | element14 |
MCU, 32kB Flash,ECAN,12-bit ADC, CTMU | RS |
IC: PIC microcontroller | Transfer Multisort Elektronik |
MCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V/5V 28-Pin SOIC W Tube | Avnet Silica |
PIC18F Series 32 KB Flash 3.6 kB RAM 64 MHz 8-Bit Microcontroller - SOIC-28 | Future Electronics |
32KB Flash, 4KB RAM, 16 MIPS, 12-bit ADC, CTMU, CAN | Microchip Technology |
SOIC-8 .300IN TUBE, ECAN, 32KB Flash, 4KB RAM, 16 MIPS, 12-Bit ADC, CTMU | Microchip Technology Inc. PIC18F25K80-I/SO | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F25K80-I/SO?
Additional datasheets, footprints and schematics for PIC18F25K80-I/SO are listed on our Part Details page. You can also find images and similar parts to PIC18F25K80-I/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F25K80-I/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F25K80-I/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F25K80-I/SO fall under?
The PIC18F25K80-I/SO is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F25K80-I/SO when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F25K80-I/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F25K80-I/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F25K80-I/SO have stock available?
Authorised distributors including Newark Electronics, element14, Farnell, Chip One Stop and RS have stock available or on a lead time for PIC18F25K80-I/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F25K80-I/SO often in real-time on the comparison pages.
What if I can't find stock of PIC18F25K80-I/SO?
You can fill out our help required form which you can use to request a quote for PIC18F25K80-I/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.