Status: | Active |
---|---|
Series: | PIC18F25K20 |
RoHS: | Compliant |
Prices starting from US$2.00
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.29
|
No stock
|
Buy Now | |
Microchip Technology
from US$2.00
|
2,342
in stock
|
Buy Now | |
Newark Electronics
from US$2.38
|
-
|
Buy Now | |
Future Electronics
from US$2.44
|
-
|
Buy Now | |
Avnet America
from US$2.76
|
-
|
Buy Now | |
RS Americas
from US$2.35
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
C Compiler Optimized Architecture: |
Optional extended instruction set designed to optimize re-entrant code |
Up to 1024 bytes Data EEPROM |
Up to 64 Kbytes Linear program memory addressing |
Up to 3936 bytes Linear data memory addressing |
Up to 16 MIPS operation |
16-bit wide instructions, 8-bit wide data path |
Priority levels for interrupts |
31-level, software accessible hardware stack |
8 x 8 single-cycle hardware multiplier |
Factory calibrated to ± 1% |
Software selectable frequencies range of 31 kHz to 16 MHz |
64 MHz performance available using PLL |
no external components required |
Four crystal modes up to 64 MHz |
Two external clock modes up to 64 MHz |
4X Phase Lock Loop (PLL) |
Secondary oscillator using Timer1 @ 32 kHz |
Allows for safe shutdown if peripheral clock |
Two-Speed Oscillator Start-up |
Operating Voltage Range: 1.8V to 3.6V |
Self-Programmable under Software Control |
Programmable 16-Level High/Low-Voltage |
Interrupt on High/Low-Voltage Detection |
With software enable option] |
Programmable period from 4 ms to 131s |
Single-Supply 3V In-Circuit Serial Programmingâ„¢ (ICSPâ„¢) via two pins |
In-Circuit Debug (ICD) via Two Pins |
Sleep mode: 100 nA |
Watchdog Timer: 500 nA |
Timer1 Oscillator: 500 nA @ 32 kHz |
10-bit resolution, 13 External Channels |
Auto-acquisition capability |
Conversion available during Sleep |
1.2V Fixed Voltage Reference (FVR) channel |
Independent input multiplexing |
Two rail-to-rail analog comparators |
Independent input multiplexing |
Programmable (% VDD), 16 steps |
Two 16-level voltage ranges using VREF pin |
High-Current Sink/Source 25 mA/25 mA |
Three programmable external interrupts |
Four programmable interrupt-on-change |
Eight programmable weak pull-ups |
Programmable slew rate |
Capture/Compare/PWM (CCP) module |
One, two or four PWM outputs |
Selectable polarity |
Programmable dead time |
Auto-Shutdown and Auto-Restart |
3-wire SPI (supports all 4 modes) |
I2Câ„¢ Master and Slave modes with address mask |
Supports RS-485, RS-232 and LIN |
RS-232 operation using internal oscillator |
Auto-Wake-up on Break |
Auto-Baud Detect |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 32 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SOIC |
Temp Range | -40C to +125C |
Packing Media | Tube (27) |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Utility Metering Brochure |
Corporate Product Selector Guide |
eXtreme Low Power (XLP) PIC® MCUs Brochure |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XK20/4XK20 Flash Memory Programming Specification |
Supporting Collateral |
---|
PIC® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
PIC18F4520 to PIC18F45K20 Migration |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.7704 |
Shipping Weight (kg) | 1.37037 |
Lead Count | 28 |
Package Type | SOIC |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
28 PIN, 32 KB ENH FLASH, 1536 RAM, 25 I/O | Microchip Technology |
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Soic-28 | Newark Electronics |
PIC18F Series 32 KB Flash 1.5 kB RAM 48 MHz 8-Bit Microcontroller - SOIC-28 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 32KB Flash 2.5V/3.3V 28-Pin SOIC W Tube | Avnet America |
32KB, Flash, 1536bytes-RAM, 25I/O, 8-bit Family, nanowatt XLP28 SOIC .300in TUBE | Microchip Technology Inc. PIC18F25K20-E/SO | RS Americas |
MCU, 8BIT, 64MHZ, WSOIC-28 | Farnell |
Where can I find additional details, specifications and documents for a PIC18F25K20-E/SO?
Additional datasheets, footprints and schematics for PIC18F25K20-E/SO are listed on our Part Details page. You can also find images and similar parts to PIC18F25K20-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F25K20-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F25K20-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F25K20-E/SO fall under?
The PIC18F25K20-E/SO is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F25K20-E/SO when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F25K20-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F25K20-E/SO RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F25K20-E/SO have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC18F25K20-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F25K20-E/SO often in real-time on the comparison pages.
What if I can't find stock of PIC18F25K20-E/SO?
You can fill out our help required form which you can use to request a quote for PIC18F25K20-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.