Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$3.59
Distributor | Stock | ||
---|---|---|---|
RS
from US$8.90
|
146
in stock
|
Buy Now | |
Schukat Electronic
from US$8.20
|
286
in stock
|
Buy Now | |
Microchip Technology
from US$7.62
|
180
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$9.72
|
79
in stock
|
Buy Now | |
Newark Electronics
from US$3.59
|
75
in stock
|
Buy Now | |
element14
from US$9.49
|
49
in stock
|
Buy Now | |
Farnell
from US$9.59
|
49
in stock
|
Buy Now | |
Future Electronics
from US$8.96
|
-
|
Buy Now | |
Avnet America
from US$8.40
|
-
|
Buy Now | |
RS Americas
from US$15.56
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
10-Bit PWM |
40 MHz Max. Speed |
Full CAN 2.0B Active 3Tx Buffers |
2RX Buffers |
6 Full Acceptance Filters |
ICD |
Self-Programming |
Family | High Perf. 8-Bit |
---|---|
Part Family | PIC18F458 |
Part Prefix | PIC18F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 40 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 10 |
Program Memory Type | Flash |
Program Memory Size (KB) | 32 |
Program Memory Size (KWords) | 16 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 1536 |
Data EEPROM (bytes) | 256 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 23 |
Pin Count | 28 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | Programmable LVD |
Power On Reset (POR) | Yes |
Number of ADCs | 1 |
ADC Channels | 5 |
Max ADC Sampling Rate (ksps) | 50 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 1 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 4 |
Capture/Compare/PWM (CCP) | 1 |
Input Capture | 1 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 1 |
USB Interface | None |
Number of CAN Modules | 1 |
Type of CAN module | CAN |
CAN Transmit Buffers | 3 |
CAN Receive Buffers | 2 |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
MSSP | 1 |
InstructionWord | 16 |
Temperature Range | -40C to +85C |
16Kx16 Flash 23I/O CAN 40MHz SDIP28 | Schukat Electronic |
Microcontroller,PIC18F258-I/SP 40MHz | RS |
IC: PIC microcontroller | Transfer Multisort Elektronik |
Mcu, 8Bit, Pic18, 40Mhz, Ndip-28 | Newark Electronics |
MCU, 8BIT, PIC18, 40MHZ, NDIP-28 | element14 |
PIC18F Series 32 KB Flash 1.5 kB RAM 40 MHz 8-Bit Microcontroller - SDIP-28 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 32KB Flash 5V 28-Pin SPDIP Tube | Avnet America |
Microcontroller, 32 KB Flash, 1536 RAM, 256 EEPROM, 25 I/O, SPDIP-28 | Microchip Technology Inc. PIC18F258-I/SP | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F258-I/SP?
Additional datasheets, footprints and schematics for PIC18F258-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC18F258-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F258-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F258-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F258-I/SP fall under?
The PIC18F258-I/SP is listed under PIC18F258.
Can I view similar or alternative parts?
You can view similar parts to PIC18F258-I/SP when available in the PIC18F258 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F258-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F258-I/SP RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC18F258-I/SP have stock available?
Authorised distributors including Schukat Electronic, Microchip Technology, RS, Transfer Multisort Elektronik and Newark Electronics have stock available or on a lead time for PIC18F258-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F258-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC18F258-I/SP?
You can fill out our help required form which you can use to request a quote for PIC18F258-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.