Status: | Active |
---|---|
Series: | PIC18F24K50 |
RoHS: | Compliant |
Prices starting from US$2.47
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.81
|
384
in stock
|
Buy Now | |
Microchip Technology
from US$2.47
|
537
in stock
|
Buy Now | |
Newark Electronics
from US$2.95
|
384
in stock
|
Buy Now | |
element14
from US$2.98
|
384
in stock
|
Buy Now | |
Future Electronics
from US$3.02
|
-
|
Buy Now | |
Avnet America
from US$3.41
|
-
|
Buy Now | |
RS Americas
from US$2.90
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
High performance PIC18 core with 8x8 Hardware Multiply |
Flash Program Memory with self read/write capability |
256 Bytes of integrated EEPROM |
Internal 48MHz Oscillator with USB Accuracy -Via Active Clock Tuning from USB Host |
Universal Serial Bus 2.0 Module |
Enhanced Capture Compare PWM (ECCP) Module with up to 4 outputs |
Integrated Temperature Indicator Module |
Up to 25 Channel 10-bit ADC with Voltage Reference |
2 Analog Comparators |
5-bit Digital to Analog Converter (DAC) |
MI2C / SPI Module (MSSP) |
Enhanced Addressable USART Module |
Charge Time Measurement Unit (CTMU) for measurement applications |
25mA Source/Sink current I/O |
2x 8-bit Timers |
2x 16-bit Timers |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming and Debug (ICSP/ICD) |
PIC18LF2xK50 (1.8V – 3.6V) with nanoWatt XLP |
PIC18F2xK50 (1.8V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 12 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 14 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Programming Specifications |
---|
PIC18(L)F2X/4XK50 Flash Memory Programming Specification |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
16 KB Flash, 1024 bytes RAM, 48 MHz Int. Osc w/ Clock Recovery, 25 I/0, | Microchip Technology |
8 Bit Microcontroller, Flash, Pic18Fxxkxx, 48 Mhz, 16 Kb, 2 Kb, 28, Sdip Rohs Compliant: Yes |Microchip PIC18F24K50-I/SP | Newark Electronics |
MCU, 8BIT, PIC18, 48MHZ, SPDIP-28 | element14 |
PIC18F Series 16 KB Flash 2 kB RAM 48 MHz 8-Bit Microcontroller - SPDIP-28 | Future Electronics |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin SPDIP Tube | Avnet America |
16 KB Flash, 2048 bytes RAM, 48 MHz Int. Osc, 25 I/0, PIC18 Core, USB 2.0 | Microchip Technology Inc. PIC18F24K50-I/SP | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F24K50-I/SP?
Additional datasheets, footprints and schematics for PIC18F24K50-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC18F24K50-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F24K50-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F24K50-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F24K50-I/SP fall under?
The PIC18F24K50-I/SP is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F24K50-I/SP when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F24K50-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F24K50-I/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F24K50-I/SP have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Future Electronics have stock available or on a lead time for PIC18F24K50-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F24K50-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC18F24K50-I/SP?
You can fill out our help required form which you can use to request a quote for PIC18F24K50-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.