Status: | Active |
---|---|
Series: | PIC18F2480 |
RoHS: | Compliant |
Prices starting from US$5.90
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$8.35
|
No stock
|
Buy Now | |
Microchip Technology
from US$5.90
|
771
in stock
|
Buy Now | |
Rapid Electronics
from US$9.83
|
29
in stock
|
Buy Now | |
Chip One Stop
from US$10.20
|
29
in stock
|
Buy Now | |
Newark Electronics
from US$11.14
|
-
|
Buy Now | |
Future Electronics
from US$7.87
|
-
|
Buy Now | |
RS Americas
from US$13.92
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
ECANâ„¢ |
nanoWatt Features |
Internal Oscillator |
Self Programming |
40 MHz Max Speed |
LIN USART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | QFN-S |
Temp Range | -40C to +125C |
Packing Media | Tube (61) |
Data Sheets |
---|
PIC18F2480/2580/4480/4580 Data Sheet |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
Supporting Collateral |
---|
PIC® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
Migrating from PIC18F to PIC18FXXJ Flash Devices |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1016 |
Shipping Weight (kg) | 0.163934 |
Lead Count | 28 |
Package Type | QFN-S |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
29 Pin, 16 KB Enh Flash, 768 RAM, 25 I/O Pb Free | Microchip Technology |
Microcontroller 8-Bit FLASH PIC CPU | Rapid Electronics |
Microcontroller, 8-Bit, Flash, Pic Cpu, 40Mhz, Cmos, Pqcc28 Rohs Compliant: Yes |Microchip PIC18F2480-E/ML | Newark Electronics |
PIC18F Series 16 kB Flash 768 B RAM 25 MHz 8-Bit Microcontroller - QFN-28 | Future Electronics |
MCU 8-Bit 16K Flash ECAN 10b ADC QFN-S28 | Microchip Technology Inc. PIC18F2480-E/ML | RS Americas |
MCU, 8BIT, PIC18, 40MHZ, QFN-EP-28 | Farnell |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin QFN-S EP Tube | EBV Elektronik |
Where can I find additional details, specifications and documents for a PIC18F2480-E/ML?
Additional datasheets, footprints and schematics for PIC18F2480-E/ML are listed on our Part Details page. You can also find images and similar parts to PIC18F2480-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F2480-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F2480-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F2480-E/ML fall under?
The PIC18F2480-E/ML is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F2480-E/ML when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F2480-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F2480-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F2480-E/ML have stock available?
Authorised distributors including Microchip Technology, Rapid Electronics, Chip One Stop, Newark Electronics and Future Electronics have stock available or on a lead time for PIC18F2480-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F2480-E/ML often in real-time on the comparison pages.
What if I can't find stock of PIC18F2480-E/ML?
You can fill out our help required form which you can use to request a quote for PIC18F2480-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.