Status: | Active |
---|---|
Series: | PIC18F2450 |
RoHS: | Compliant |
Prices starting from US$3.33
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$4.68
|
No stock
|
Buy Now | |
Microchip Technology
from US$3.33
|
2,577
in stock
|
Buy Now | |
Future Electronics
from US$3.93
|
18
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
-
|
Buy Now | |
Avnet America
from US$4.60
|
-
|
Buy Now | |
RS Americas
from US$4.59
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Full Speed USB 2.0 (12Mbit/s) interface |
256 byte Dual Port RAM + 512 byte GP RAM |
Full Speed USB Transceiver |
16 Endpoints (IN/OUT) |
Internal Pull Up resistors (D+/D-) |
48 MHz performance (12 MIPS) |
Pin-to-pin compatible with PIC16C745 |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 12 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (61) |
Data Sheets |
---|
PIC18F2450/4450 Data Sheet |
Errata |
---|
PIC18F2450/4450 Rev. A1 Silicon Errata |
PIC18F2450/4450 Data Sheet Errata |
PIC18F2450/4450 Rev. A3 Silicon Errata |
PIC18F2450/4450 Rev. A4 Silicon Errata |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
Supporting Collateral |
---|
Migrating from PIC18F to PIC18FXXJ Flash Devices |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1016 |
Shipping Weight (kg) | 0.163934 |
Lead Count | 28 |
Package Type | QFN |
Package Width or Size | 6x6x0.9mm |
Soldering Composition | Matte Tin |
28 PIN, 16KB ENH FLASH, 768 RAM, 23 I/O, FS | Microchip Technology |
PIC18F Series 16 kB Flash 768 B RAM 48 MHz 8-Bit Microcontroller - QFN-28 | Future Electronics |
Microcontroller Mcu, 8 Bit, Pic18, 48Mhz, Qfn-28 | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 28-Pin QFN EP Tube | Avnet America |
Microcontroller, 16 KB Flash, 768 RAM, 0 EEPROM, 23 I/O, QFN-28 | Microchip Technology Inc. PIC18F2450-I/ML | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
Where can I find additional details, specifications and documents for a PIC18F2450-I/ML?
Additional datasheets, footprints and schematics for PIC18F2450-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC18F2450-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F2450-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F2450-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F2450-I/ML fall under?
The PIC18F2450-I/ML is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F2450-I/ML when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F2450-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F2450-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F2450-I/ML have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC18F2450-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F2450-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC18F2450-I/ML?
You can fill out our help required form which you can use to request a quote for PIC18F2450-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.