Status: | Active |
---|---|
Series: | PIC18F2420 |
RoHS: | Compliant |
Prices starting from US$4.17
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.61
|
523
in stock
|
Buy Now | |
Microchip Technology
from US$4.17
|
3,138
in stock
|
Buy Now | |
Newark Electronics
from US$6.46
|
238
in stock
|
Buy Now | |
Schukat Electronic
from US$7.34
|
133
in stock
|
Buy Now | |
element14
from US$5.97
|
125
in stock
|
Buy Now | |
Farnell
from US$5.93
|
125
in stock
|
Buy Now | |
Transfer Multisort Elektronik
from US$6.30
|
21
in stock
|
Buy Now | |
Avnet Silica
-
|
90
in stock
|
Buy Now | |
Future Electronics
from US$5.64
|
-
|
Buy Now | |
Avnet America
from US$5.02
|
-
|
Buy Now | |
RS Americas
from US$5.97
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now |
Up to 10 MIPS performance |
C compiler optimized RISC architecture |
8 x 8 Single Cycle Hardware Multiply |
Internal oscillator support 31 kHz to 8 MHz |
Fail-Safe Clock Monitor – allows safe shutdown if clock fails |
Watchdog Timer with separate RC oscillator |
Wide operating Voltage range; 2.0V to 5.5V |
Run, Idle and Sleep modes |
Idle mode currents down to 5.8uA typical |
Sleep mode currents down to 0.1uA typical |
10-bit ADC, 10 channels, 100K samples per second |
Programmable Low Voltage Detection Module |
Programmable Brown-out Reset module |
Two Analog comparators with input multiplexing |
Master Synchronous Serial Port supports SPI â„¢ and I2Câ„¢ Master and Slave Mode |
EUSART module including LIN bus support |
Four Timer Modules |
Up to 2 PWM outputs |
Up to 2 Capture / Compare |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 10 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 10 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 28 |
Low Power | No |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Data Sheets |
---|
PIC18FX525/X620 Data Sheet |
Brochures |
---|
PIC18XXXX MCU Family Product Overview |
8-bit PIC® Microcontroller Solutions |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1204 - Microchip MiWi P2P Wireless Protocol |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC18F2XXX/4XXX Flash MCU Programming Specification |
User Guides |
---|
MPLAB IDE PICSTART Plus User's Guide |
MPLAB® Manual & Tutorial |
Transition Socket Specification |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
28 pin, 16 KB Std Flash, 768 RAM, 25 I/O | Microchip Technology |
Micro,PIC,16K Fl,SDIP28,PIC18F2420-I/SP | RS |
Microcontroller Mcu, 8 Bit, Pic18, 40Mhz, Ndip-28 | Newark Electronics |
8Kx16 Flash 25I/O 40MHz SDIP28 | Schukat Electronic |
MCU, 8BIT, PIC18, 40MHZ, NDIP-28 | element14 |
IC: PIC microcontroller | Transfer Multisort Elektronik |
MCU 8-bit PIC18 PIC RISC 16KB Flash 5V 28-Pin SPDIP Tube | Avnet Silica |
PIC18F Series 16 kB Flash 768 B RAM 40 MHz 8-Bit Microcontroller - SDIP-28 | Future Electronics |
8bit PIC Microcontroller,40MHz,16kb,256 B Flash,28-Pin SPDIP | Microchip Technology Inc. PIC18F2420-I/SP | RS Americas |
Where can I find additional details, specifications and documents for a PIC18F2420-I/SP?
Additional datasheets, footprints and schematics for PIC18F2420-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC18F2420-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F2420-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F2420-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F2420-I/SP fall under?
The PIC18F2420-I/SP is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F2420-I/SP when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F2420-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F2420-I/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F2420-I/SP have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Schukat Electronic and element14 have stock available or on a lead time for PIC18F2420-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F2420-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC18F2420-I/SP?
You can fill out our help required form which you can use to request a quote for PIC18F2420-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.