Status: | Active |
---|---|
Series: | PIC18F14K22 |
RoHS: | Compliant |
Prices starting from US$1.83
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$2.10
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.83
|
105,912
in stock
|
Buy Now | |
Future Electronics
from US$2.06
|
91
in stock
|
Buy Now | |
Newark Electronics
from US$2.18
|
-
|
Buy Now | |
Avnet America
from US$2.53
|
-
|
Buy Now | |
RS Americas
from US$3.49
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
C Compiler optimized architecture |
256 bytes data EEPROM |
Linear program memory addressing to 16 Kbytes |
Linear data memory addressing to 512 bytes |
Sleep mode: 50 nA, typical |
Watchdog Timer: 600 nA, typical |
Timer1 Oscillator: 800 nA @ 32 kHz, typical |
Factory calibrated to ± 1% |
Software selectable frequencies range of 31 kHz to 16 MHz |
64 MHz performance available using PLL |
No external components required |
Four crystal modes up to 64 MHz |
Fail-Safe Clock Monitor |
Allows for safe shutdown if peripheral clock stops |
Two-Speed Oscillator Start-up |
Operating voltage 1.8V- 5.5V (with low voltage option 1.8V-3.6V) |
Self-reprogrammable under software control |
Power-on Reset (POR), Power-up Timer (PWRT) and Oscillator Start-up Timer (OST) |
Programmable Brown-out Reset (BOR) |
Extended Watchdog Timer (WDT) with on-chip oscillator and software enable |
In-Circuit Serial Programmingâ„¢ (ICSPâ„¢) via two pins |
In-Circuit Debug via two pins |
12 Ch. 10-bit Analog-to-Digital (A/D) Converter module: |
2 rail-to-rail Analog Comparators module with: |
Programmable on-chip voltage reference (CVREF) module (% of VDD) |
Selectable Fixed voltage reference (FVR) with multiple reference voltages |
High current sink/source 25 mA/25 mA |
Three external interrupt pins |
3 16-bit timers/counters with prescaler |
1 8-bit timer/counter with 8-bit period register, prescaler and postscaler |
Programmable dead time |
Auto-shutdown and Auto-restart |
3-wire SPI (supports all 4 SPI modes) |
I2Câ„¢ Master and Slave modes (Slave mode with address masking) |
Supports RS-232, RS-485 and LIN 2.0 |
Auto-Baud Detect |
Confi gurable inputs and outputs |
Supports mTouchâ„¢ capacitive sensing applications |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 16 |
CPU Speed (MIPS/DMIPS) | 16 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | Yes |
Pins | Packaging | 20 | QFN |
Temp Range | -40C to +125C |
Packing Media | Tube (91) |
Data Sheets |
---|
PIC18(L)F1XK22 Data Sheet |
Programming Specifications |
---|
PIC18F1XK22/PICLF1XK22 Flash Memory Programming |
User Guides |
---|
PICkit 3 Starter Kit Board User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
20-PIN,16KB Flash,512B RAM,16MIPS,nanoWatt | Microchip Technology |
PIC18F Series 16 kB Flash 512 B RAM 48 MHz 8-Bit Microcontroller - QFN-20 | Future Electronics |
Microcontroller Mcu, 8 Bit, Pic18, 64Mhz, Qfn-20 | Newark Electronics |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 20-Pin QFN EP | Avnet America |
MCU 8-bit PIC18 PIC RISC 16KB Flash 2.5V/3.3V/5V 20-Pin QFN EP | Microchip Technology Inc. PIC18F14K22-E/ML | RS Americas |
MCU, 8BIT, 64MHZ, QFN-EP-20 | Farnell |
Where can I find additional details, specifications and documents for a PIC18F14K22-E/ML?
Additional datasheets, footprints and schematics for PIC18F14K22-E/ML are listed on our Part Details page. You can also find images and similar parts to PIC18F14K22-E/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC18F14K22-E/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC18F14K22-E/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC18F14K22-E/ML fall under?
The PIC18F14K22-E/ML is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC18F14K22-E/ML when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC18F14K22-E/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC18F14K22-E/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC18F14K22-E/ML have stock available?
Authorised distributors including Microchip Technology, Future Electronics, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC18F14K22-E/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC18F14K22-E/ML often in real-time on the comparison pages.
What if I can't find stock of PIC18F14K22-E/ML?
You can fill out our help required form which you can use to request a quote for PIC18F14K22-E/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.