Status: | Active |
---|---|
Series: | PIC16LF1904 |
RoHS: | Compliant |
Prices starting from US$1.53
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
72 LCD segment drive support |
Internal 16MHz oscillator |
11 Channel 10b ADC with Voltage Reference |
Integrated Temperature Indicator |
EUSART |
25mA Source/Sink current I/O |
One 8-bit Timers (TMR0) |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
Operating Voltage (1.8V – 3.6V) |
nanoWatt XLP Technology |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 14 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 40 |
Low Power | Yes |
Pins | Packaging | 40 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (10) |
Data Sheets |
---|
PIC16LF1904/6/7 Data Sheet |
Brochures |
---|
PIC16LF190X Microcontrollers Product Overview |
MPLAB® X IDE Product Overview |
Core Independent Peripherals for 8-bit PIC(R) Microcontrollers Brochure |
Programming Specifications |
---|
PIC16F193X/LF193X/PIC16F194X/LF194X/PIC16LF190X Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 6.5 |
Shipping Weight (kg) | 10.6 |
Lead Count | 40 |
Package Type | PDIP |
Package Width or Size | .600in |
Soldering Composition | Matte Tin |
7KB Flash, 256B RAM, LCD, 14x10b ADC, EUSART, nanoWATT XLP | Microchip Technology |
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-40 | Newark Electronics |
PIC16 Series 7 KB Flash 256 B RAM 20 MHz 8-Bit Microcontroller - PDIP-40 | Future Electronics |
MCU 8-bit PIC16 PIC RISC 7KB Flash 2.5V/3.3V 40-Pin PDIP Tube | Avnet America |
IC, MCU, nanoWatt,8-Bit w/LCD Driver, Flash, 7KB,5MIPS,14-CH,10-Bit A/D, PDIP-40 | Microchip Technology Inc. PIC16LF1904-I/P | RS Americas |
MCU, 8BIT, PIC16, 20MHZ, DIP-40 | Farnell |
Where can I find additional details, specifications and documents for a PIC16LF1904-I/P?
Additional datasheets, footprints and schematics for PIC16LF1904-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16LF1904-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1904-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1904-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1904-I/P fall under?
The PIC16LF1904-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1904-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1904-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1904-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16LF1904-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC16LF1904-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1904-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1904-I/P?
You can fill out our help required form which you can use to request a quote for PIC16LF1904-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.