Status: | Active |
---|---|
Series: | PIC16F18855 |
RoHS: | Compliant |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Adjustable Internal Oscillator (1-32MHz) |
Peripheral Pin Select (PPS) |
2x 10-bit PWMs |
5x Capture, Compare, PWM (CCP) |
Complementary Waveform Generator (CWG) |
Numerically Controlled Oscillator (NCO) |
4x Configurable Logic Controller (CLC) |
10-bit ADC with Computation (ADC2) |
5-bit Digital to Analog Converter (DAC) |
Data Signal Modulator (DSM) |
Zero Cross Detect (ZCD) |
Cyclical Redundancy Check (CRC/SCAN) |
Windowed Watchdog Timer (WWDT) |
Enhanced Power-On/Off-Reset |
Low-Power Brown-Out Reset (LPBOR) |
Programmable Brown-Out Reset (BOR) |
In Circuit Serial Programming (ICSP) |
PIC16LF18855 (1.8V – 3.6V) |
PIC16F18855 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 5 |
Max 8 Bit Digital Timers | 3 |
Number of ADCs | 1 |
ADC Channels | 24 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 28 |
Low Power | Yes |
Pins | Packaging | 28 | SPDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (15) |
Board Design Files |
---|
PIC16F18855 IBIS Model |
PIC16LF18855 IBIS Model |
Brochures |
---|
PIC16F183XX and PIC16F188XX Sell Sheet |
PIC16F183XX and PIC16F188XX Sell Sheet (Traditional Chinese) |
Programming Specifications |
---|
PIC16(L)F188XX Memory Programming |
User Guides |
---|
MPLAB Xpress Evaluation Board User Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 2.0875 |
Shipping Weight (kg) | 3.733333 |
Lead Count | 28 |
Package Type | SPDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
14KB, 1KB RAM, 256 EE, 25 I/O, DSM, ADC w/MathPak, WWDT, CRC/SCAN, CIPs | Microchip Technology |
Mcu, 8Bit, Pic16, 32Mhz, Dip-28 | Newark Electronics |
MCU, 8BIT, PIC16, 32MHZ, DIP-28 | element14 |
MCU 8-Bit PIC16LF PIC RISC 14KB Flash 1.8V to 3.6V 28-Pin SPDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF18855-I/SP?
Additional datasheets, footprints and schematics for PIC16LF18855-I/SP are listed on our Part Details page. You can also find images and similar parts to PIC16LF18855-I/SP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF18855-I/SP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF18855-I/SP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF18855-I/SP fall under?
The PIC16LF18855-I/SP is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF18855-I/SP when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF18855-I/SP you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF18855-I/SP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16LF18855-I/SP have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, element14, Farnell and Avnet America have stock available or on a lead time for PIC16LF18855-I/SP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF18855-I/SP often in real-time on the comparison pages.
What if I can't find stock of PIC16LF18855-I/SP?
You can fill out our help required form which you can use to request a quote for PIC16LF18855-I/SP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.