Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
7 KB Flash Program Memory |
512 Bytes Data SRAM |
High Endurance Flash Memory (HEF) |
128 B of Non-volatile Data Storage |
18 I/O Pins |
Four 8-bit Timers / One 16-bit Timer |
2 x High-Speed Comparators |
2 x Op Amps |
12ch x 10-bit ADC |
One 8-bit DAC |
Zero Cross Detect |
2 x CCP / 2 x PWM |
1 x COG |
1 x EUSART |
1 x I2C/SPI |
3 x CLC |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16F170x |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 8 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 7 |
Program Memory Size (KWords) | 4 |
Secure Bootloader (CodeGuardā¢ Security) | None |
RAM (KB) | 512 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 18 |
Pin Count | 20 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 32 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Comparator max speed (ns) | 60 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 2 |
Max DAC Resolution (bits) | 8 |
SR Latch | Yes |
Number of Op Amps | 2 |
Temp Sensor | Yes |
Zero Cross Detect | True |
Standard UART | 1 |
SPIā¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 4 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 5 |
Stand alone PWM | 2 |
Capture/Compare/PWM (CCP) | 2 |
Complementary Waveform Generator (CWG) / Complementary Output Generator (COG) | 1 |
Input Capture | 2 |
Max # PWM outputs (including complementary outputs) | 8 |
Number of PWM Time Bases | 3 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 2 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Configurable Logic Cell Modules (CLC /CCL) | 3 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
JTAG | None |
Debug Interface | In-Circuit Debug (ICD) |
Focus | True |
Keydifferences | Zero-Cross Detect, High Speed Comparators, Op Amps |
Include in Focus Product Selector Guide | True |
Temperature Range | -40C to +125C |
Where can I find additional details, specifications and documents for a PIC16LF1708-E/GZ?
Additional datasheets, footprints and schematics for PIC16LF1708-E/GZ are listed on our Part Details page. You can also find images and similar parts to PIC16LF1708-E/GZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1708-E/GZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1708-E/GZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1708-E/GZ fall under?
The PIC16LF1708-E/GZ is listed under PIC16F1708.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1708-E/GZ when available in the PIC16F1708 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1708-E/GZ you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1708-E/GZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF1708-E/GZ have stock available?
There is no stock from authorised distributors for PIC16LF1708-E/GZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1708-E/GZ often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1708-E/GZ?
You can fill out our help required form which you can use to request a quote for PIC16LF1708-E/GZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.