Status: | Active |
---|---|
Series: | PIC16LF1559 |
RoHS: | Compliant |
Prices starting from US$0.70
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.70
|
No stock
|
Buy Now | |
Microchip Technology
from US$1.00
|
7,371
in stock
|
Buy Now | |
Chip One Stop
from US$1.06
|
637
in stock
|
Buy Now | |
Future Electronics
from US$1.11
|
83
in stock
|
Buy Now | |
Newark Electronics
from US$1.15
|
-
|
Buy Now | |
Avnet America
from US$1.35
|
-
|
Buy Now | |
RS Americas
from US$1.15
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
Dual Analog to Digital Converter (ADC) |
17 Channel 10-bit ADC |
Advanced Controls for mTouch CVD (Capacitive Voltage Divider) |
Voltage Reference |
MI2C, SPI and UART |
25mA Source/Sink current I/O |
32 MHz internal oscillator |
Low Power Brown Out Reset (LPBOR) |
Extended Watchdog Timer (WDT) |
In-Circuit Debug |
Operating Voltage : 1.8V – 3.6V |
High Endurance Flash Memory (HEF) |
128 B of Non-volatile Data Storage |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 8 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 2 |
ADC Channels | 17 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Max.(V) | 3.6 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (91) |
Data Sheets |
---|
PIC16LF1554/1559 14/20-Pin, 8-Bit Flash MCU Product Brief |
PIC16LF1554/1559 20-Pin Flash, 8-Bit MCU with XLP Technology |
Legacy Collaterals |
---|
AN1334 - Techniques for Robust Touch Sensing Design |
Programming Specifications |
---|
PIC16LF1554/1559 Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.0431 |
Shipping Weight (kg) | 0.076923 |
Lead Count | 20 |
Package Type | QFN |
Package Width or Size | 4x4x0.9mm |
Soldering Composition | Matte Tin |
14KB Flash, 512B RAM, 18 I/Os, 2x 10-bit ADC, I2C, UART, 2x PWM | Microchip Technology |
PIC16 Series 14 KB Flash 512 B RAM 32 MHz 8-Bit Microcontroller - QFN-20 | Future Electronics |
Microcontroller Mcu, 8 Bit, Pic16, 32Mhz, Qfn-20 | Newark Electronics |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 3.3V 20-Pin QFN EP Tube | Avnet America |
14KB Flash,512B RAM, 18 I/Os, 2x 10-bit ADC, I2C, UART,2x PWM20 QFN 4x4x0.9mm TUBE | Microchip Technology Inc. PIC16LF1559-I/ML | RS Americas |
MCU, 8BIT, PIC16, 32MHZ, QFN-20 | Farnell |
Where can I find additional details, specifications and documents for a PIC16LF1559-I/ML?
Additional datasheets, footprints and schematics for PIC16LF1559-I/ML are listed on our Part Details page. You can also find images and similar parts to PIC16LF1559-I/ML on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1559-I/ML on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1559-I/ML price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1559-I/ML fall under?
The PIC16LF1559-I/ML is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1559-I/ML when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1559-I/ML you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1559-I/ML RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16LF1559-I/ML have stock available?
Authorised distributors including Microchip Technology, Chip One Stop, Future Electronics, Newark Electronics and Avnet America have stock available or on a lead time for PIC16LF1559-I/ML.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1559-I/ML often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1559-I/ML?
You can fill out our help required form which you can use to request a quote for PIC16LF1559-I/ML from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.