Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Dual Analog to Digital Converter (ADC) |
17 Channel 10-bit ADC |
Advanced Controls for mTouch CVD (Capacitive Voltage Divider) |
Voltage Reference |
MI2C, SPI and UART |
High Endurance Flash Memory (HEF) |
128 B of Non-volatile Data Storage |
25mA Source/Sink current I/O |
32 MHz internal oscillator |
Low Power Brown Out Reset (LPBOR) |
Extended Watchdog Timer (WDT) |
In-Circuit Debug |
Operating Voltage : 1.8V – 3.6V |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16LF155x |
Part Prefix | PIC16 |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 8 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 14 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 512 |
Temp. Range Min. | -40 |
Temp. Range Max. | 85 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 3.6 |
Max I/O Pins | 18 |
Pin Count | 20 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 16 MHz |
Number of ADCs | 2 |
ADC Channels | 17 |
Max ADC Sampling Rate (ksps) | 600 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Temp Sensor | Yes |
Hardware Touch Peripheral | HCVD |
Hardware Cap Voltage Divider (CVD) | True |
Standard UART | 1 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Stand alone PWM | 2 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | ICSP |
Temperature Range | -40C to +125C |
14KB Flash,512B RAM, 18 I/Os, 2x 10-bit ADC, I2C, UART,2x PWM20 PDIP .300in TUBE | Microchip Technology Inc. PIC16LF1559-E/P | RS Americas |
MICROCONTROLLERS (MCU) - 8 BIT | Farnell |
14Kb Flash, 512B Ram, 18 I/Os, 2X 10-Bit Adc, I2C, Uart, 2X Pwm, 20 Pdip .300In Tube Rohs Compliant: Yes |Microchip PIC16LF1559-E/P | Newark Electronics |
MCU 8-Bit PIC16 PIC RISC 14KB Flash 3.3V 20-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF1559-E/P?
Additional datasheets, footprints and schematics for PIC16LF1559-E/P are listed on our Part Details page. You can also find images and similar parts to PIC16LF1559-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1559-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1559-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1559-E/P fall under?
The PIC16LF1559-E/P is listed under PIC16LF1559.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1559-E/P when available in the PIC16LF1559 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1559-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1559-E/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF1559-E/P have stock available?
Authorised distributors including RS Americas, Farnell, Newark Electronics and Avnet America have stock available or on a lead time for PIC16LF1559-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1559-E/P often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1559-E/P?
You can fill out our help required form which you can use to request a quote for PIC16LF1559-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.