Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
Internal 16MHz oscillator |
2x (MI2C, SPI, EUSART w/auto baud) |
Ten CCP (Capture Compare PWM) Module |
30 Channel 10b ADC with Voltage Reference |
25mA Source/Sink current I/O |
Six 8-bit Timers (TMR0/2/4/6/8/10) |
Three 16-bit Timer (TMR1/3/5) |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) |
In Circuit Serial Programming (ICSP) |
In-Circuit Debug |
PIC16LF1526 (1.8V u2013 3.6V) |
PIC16F1526 (2.3V u2013 5.5V) |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16F15XX |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 5 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 14 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 768 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 54 |
Pin Count | 64 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of ADCs | 1 |
ADC Channels | 30 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Temp Sensor | Yes |
Standard UART | 2 |
SPIâ„¢ | 2 |
I2C | 2 |
Max 8 Bit Digital Timers | 6 |
Max 16 Bit Digital Timers | 3 |
Watch Dog Timers (WDT) | Yes |
Timers | 9 |
Capture/Compare/PWM (CCP) | 10 |
Input Capture | 10 |
Max # PWM outputs (including complementary outputs) | 10 |
Number of PWM Time Bases | 5 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 4 |
USB Interface | None |
Type of CAN module | None |
LIN | Yes |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | In-Circuit Debug (ICD) |
Keydifferences | Multi PWMs |
MSSP | 2 |
InstructionWord | 14 |
Temperature Range | -40C to +85C |
64-pin,14KBFlash,768BRAM,10-bitADC,10xCCP,2xSPI,2xMI2C,2xEUSART,1.8V-3.6V | Microchip Technology Inc. PIC16LF1526T-I/MR | RS Americas |
MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 64-Pin QFN EP T/R | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF1526T-I/MR?
Additional datasheets, footprints and schematics for PIC16LF1526T-I/MR are listed on our Part Details page. You can also find images and similar parts to PIC16LF1526T-I/MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1526T-I/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1526T-I/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1526T-I/MR fall under?
The PIC16LF1526T-I/MR is listed under PIC16F1526.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1526T-I/MR when available in the PIC16F1526 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1526T-I/MR you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1526T-I/MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF1526T-I/MR have stock available?
Authorised distributors including RS Americas and Avnet America have stock available or on a lead time for PIC16LF1526T-I/MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1526T-I/MR often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1526T-I/MR?
You can fill out our help required form which you can use to request a quote for PIC16LF1526T-I/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.