Status: | Active |
---|---|
Series: | PIC16F1526 |
RoHS: | Compliant |
Enhanced Mid-range Core with 49 Instruction, 16 Stack Levels |
Flash Program Memory with self read/write capability |
Internal 16MHz oscillator |
2x (MI2C, SPI, EUSART w/auto baud) |
Ten CCP (Capture Compare PWM) Module |
30 Channel 10b ADC with Voltage Reference |
25mA Source/Sink current I/O |
Six 8-bit Timers (TMR0/2/4/6/8/10) |
Three 16-bit Timer (TMR1/3/5) |
Extended Watchdog Timer (WDT) |
Enhanced Power-On/Off-Reset |
Programmable Ultra Low-Power Brown-Out Reset (ULPBOR) |
In Circuit Serial Programming (ICSP) |
In-Circuit Debug |
PIC16LF1526 (1.8V – 3.6V) |
PIC16F1526 (2.3V – 5.5V) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 0 |
Capture/Compare/PWM (CCP) | 10 |
Max 8 Bit Digital Timers | 6 |
Number of ADCs | 1 |
ADC Channels | 30 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 0 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 1.8 |
Pin Count | 64 |
Low Power | Yes |
Pins | Packaging | 64 | QFN |
Temp Range | -40C to +85C |
Packing Media | Tube (40) |
Board Design Files |
---|
PIC16F1526 IBIS Model |
Brochures |
---|
PIC16F151X/152X Microcontroller Product Overview |
MPLAB® X IDE Product Overview |
Bootloader Sell Sheet |
Programming Specifications |
---|
PIC16(L)F151X/152X Memory Programming Specification |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2324 |
Shipping Weight (kg) | 0.35 |
Lead Count | 64 |
Package Type | QFN |
Package Width or Size | 9x9x0.9mm |
Soldering Composition | Matte Tin |
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Qfn-64 | Newark Electronics |
PIC16 Series 14 KB Flash 768 B RAM 20 MHz 8-Bit Microcontroller - QFN-64 | Future Electronics |
MCU 8-bit PIC16 PIC RISC 14KB Flash 3.3V 64-Pin QFN EP Tube | Avnet America |
64-pin, 14KB Flash, 768B RAM, 10-bit ADC, 10xCCP | Microchip Technology |
IC, MCU, nanoWatt,8-Bit, Flash, 14KB,5MIPS,1.8-3.6V,30-CH, 10-Bit A/D, QFN-64 | Microchip Technology Inc. PIC16LF1526-I/MR | RS Americas |
MCU, 8BIT, PIC16, 20MHZ, QFN-64 | Farnell |
Where can I find additional details, specifications and documents for a PIC16LF1526-I/MR?
Additional datasheets, footprints and schematics for PIC16LF1526-I/MR are listed on our Part Details page. You can also find images and similar parts to PIC16LF1526-I/MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1526-I/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1526-I/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1526-I/MR fall under?
The PIC16LF1526-I/MR is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1526-I/MR when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1526-I/MR you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1526-I/MR RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16LF1526-I/MR have stock available?
Authorised distributors including Newark Electronics, Future Electronics, Avnet America, Microchip Technology and RS Americas have stock available or on a lead time for PIC16LF1526-I/MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1526-I/MR often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1526-I/MR?
You can fill out our help required form which you can use to request a quote for PIC16LF1526-I/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.