Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Family | Enhanced Mid-Range |
---|---|
Part Family | PIC16F150X |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 5 |
Program Memory Type | Flash |
SelfWrite | Yes |
Program Memory Size (KB) | 3.5 |
Program Memory Size (KWords) | 2 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 128 |
Emulated EEPROM in Flash | True |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 18 |
Pin Count | 20 |
Brown Out Reset (BOR) | Programmable BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 16 MHz, 32 kHz |
Low Power | Yes |
XLP | Yes |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Sampling Rate (ksps) | 100 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
DAC outputs | 1 |
Max DAC Resolution (bits) | 5 |
Temp Sensor | Yes |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Stand alone PWM | 4 |
Motor Control PWM Channels | 4 |
SMPS PWM Channels | 4 |
Standalone Output Compare/ Standard PWM | 4 |
Max # PWM outputs (including complementary outputs) | 5 |
PWM Max Resolution (bits) | 10 |
Numerically Controlled Oscillator (NCO) | 1 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Configurable Logic Cell Modules (CLC /CCL) | 2 |
JTAG | None |
Debug Interface | ICSP |
InstructionWord | 14 |
Temperature Range | -40C to +125C |
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20 | Newark Electronics |
IC, MCU, 8-Bit, 3.5KB, RAM, 128B, 5MIPS, 2x8-Bit, 1x16-Bit, A/D, 12-Ch, 10-Bit | Microchip Technology Inc. PIC16LF1507-E/P | RS Americas |
MCU, 8BIT, PIC16, 20MHZ, DIP-20 | Farnell |
MCU 8-bit PIC16 PIC RISC 3.5KB Flash 3.3V 20-Pin PDIP Tube | Avnet America |
Where can I find additional details, specifications and documents for a PIC16LF1507-E/P?
Additional datasheets, footprints and schematics for PIC16LF1507-E/P are listed on our Part Details page. You can also find images and similar parts to PIC16LF1507-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16LF1507-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16LF1507-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16LF1507-E/P fall under?
The PIC16LF1507-E/P is listed under PIC16F1507.
Can I view similar or alternative parts?
You can view similar parts to PIC16LF1507-E/P when available in the PIC16F1507 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16LF1507-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16LF1507-E/P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16LF1507-E/P have stock available?
Authorised distributors including Newark Electronics, RS Americas, Farnell and Avnet America have stock available or on a lead time for PIC16LF1507-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16LF1507-E/P often in real-time on the comparison pages.
What if I can't find stock of PIC16LF1507-E/P?
You can fill out our help required form which you can use to request a quote for PIC16LF1507-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.