Status: | Active |
---|---|
Series: | PIC16F946 |
RoHS: | Compliant |
Prices starting from US$3.53
Up to 168 LCD segments |
Internal 32kHz to 8MHz oscillator |
25mA Source/Sink current I/O |
Two 8-bit Timer (TMR0/TMR2) |
One 16-bit Timer (TMR1) |
Extended Watchdog Timer (EWDT) |
Wide Operating Voltage (2.0V – 5.5V) |
Brown-Out Reset (BOR) with Software Control |
In Circuit Serial Programming (ICSP) |
Programmable Low Voltage Detect (PLVD) |
I2C, SPI, AUSART |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 14 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 2 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 64 |
Low Power | No |
Pins | Packaging | 64 | TQFP |
Temp Range | -40C to +125C |
Packing Media | Tray (160) |
Data Sheets |
---|
PIC16F91X 28/40/44-Pin Datasheet |
Errata |
---|
PIC16F91X/946 Family Silicon Errata and Data Sheet Clarification |
Timer1 Module Data Sheet Errata |
Application Notes |
---|
AN734 - Using the Mid-Range Enhanced Core PIC16 Devices' MSSP Module for Slave I2C Communication |
AN736 - An I2C Network Protocol for Environmental Monitoring |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC16F91X/946 Memory Programming Specification |
Supporting Collateral |
---|
Contrast Control Circuits for the PIC16F91X |
LCD PICmicro MCU Tips 'n Tricks |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
User Guides |
---|
PICDEM LCD Demonstration Kit User's Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.2867 |
Shipping Weight (kg) | 2.4875 |
Lead Count | 64 |
Package Type | TQFP |
Package Width or Size | 10x10x1mm |
Soldering Composition | Matte Tin |
64 Pin, 14 KB Std Flash, 352 RAM | Microchip Technology |
Mcu, 8Bit, 20Mhz, Tqfp-64 | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 14KB Flash 5V 64-Pin TQFP Tray | Avnet America |
IC MCU 8BIT 14KB FLASH 64TQFP | Microchip Technology Inc. PIC16F946-E/PT | RS Americas |
MCU, 8BIT, 20MHZ, TQFP-64 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F946-E/PT?
Additional datasheets, footprints and schematics for PIC16F946-E/PT are listed on our Part Details page. You can also find images and similar parts to PIC16F946-E/PT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F946-E/PT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F946-E/PT price breaks, MOQs, lead times, inventory and SKUs from distributors.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F946-E/PT you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F946-E/PT RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F946-E/PT have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Avnet America, RS Americas and Farnell have stock available or on a lead time for PIC16F946-E/PT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F946-E/PT often in real-time on the comparison pages.
What if I can't find stock of PIC16F946-E/PT?
You can fill out our help required form which you can use to request a quote for PIC16F946-E/PT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.