Status: | Active |
---|---|
Series: | PIC16F88 |
RoHS: | Compliant |
Prices starting from US$3.35
Distributor | Stock | ||
---|---|---|---|
RS
from US$4.80
|
311
in stock
|
Buy Now | |
Chip One Stop
from US$4.30
|
1,275
in stock
|
Buy Now | |
Newark Electronics
from US$4.68
|
451
in stock
|
Buy Now | |
element14
from US$4.76
|
451
in stock
|
Buy Now | |
Farnell
from US$4.80
|
451
in stock
|
Buy Now | |
Microchip Technology
from US$3.35
|
134
in stock
|
Buy Now | |
Future Electronics
from US$4.49
|
-
|
Buy Now | |
Avnet America
from US$4.00
|
-
|
Buy Now | |
RS Americas
from US$4.59
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1 PWM 10-bit 8 MHz Internal Oscillator ICD 256 bytes of EEPROM data memory Capture/Compare |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 7 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 18 |
Low Power | No |
Pins | Packaging | 20 | SSOP |
Temp Range | -40C to +85C |
Packing Media | Tube (67) |
Data Sheets |
---|
PIC16F87/88 Datasheet |
Errata |
---|
PIC16F87/88 Rev. B1 Silicon Errata |
SSP Module Silicon Errata Sheet |
PIC16F87/88 Rev. C0 Silicon Errata |
Timer1 Module Data Sheet Errata |
PIC16F87/88 Data Sheet Errata |
Application Notes |
---|
AN964 - Software PID Control of an Inverted Pendulum Using the PIC16F684 |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
START NOW with Small Flash PIC® Microcontrollers |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Code Examples |
---|
Assembly Code Templates (Object - Linker Required) |
Assembly Code Templates (Absolute - no linker rqd.) |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
SQTP Specification for PIC16/17 MCUs |
PIC16F87/88 FLASH Memory Programming Specification |
Supporting Collateral |
---|
PIC® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 0.1642 |
Shipping Weight (kg) | 0.343284 |
Lead Count | 20 |
Package Type | SSOP |
Package Width or Size | .209in |
Soldering Composition | Matte Tin |
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 368 Byte, 20, Ssop Rohs Compliant: Yes |Microchip PIC16F88-I/SS | Newark Electronics |
MCU, 8BIT, PIC16, 20MHZ, SSOP-20 | element14 |
MCU 14K Flash 256 EEPROM 368 RAM SSOP20 | RS |
MCU CMOS 20LD 20MHz 4K FLASH | Microchip Technology |
PIC16F Series 7 kB Flash 368 B RAM 20 MHz 8-Bit Microcontroller - SSOP-20 | Future Electronics |
MCU 8-bit PIC16 PIC RISC 7KB Flash 5V 20-Pin SSOP Tube | Avnet America |
PIC16F88-I/SS,8bit PIC Microcontroller,20MHz,256 B,7168 B Flash,20-Pin SSOP | Microchip Technology Inc. PIC16F88-I/SS | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F88-I/SS?
Additional datasheets, footprints and schematics for PIC16F88-I/SS are listed on our Part Details page. You can also find images and similar parts to PIC16F88-I/SS on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F88-I/SS on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F88-I/SS price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F88-I/SS fall under?
The PIC16F88-I/SS is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F88-I/SS when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F88-I/SS you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F88-I/SS RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F88-I/SS have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14, Farnell and RS have stock available or on a lead time for PIC16F88-I/SS.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F88-I/SS often in real-time on the comparison pages.
What if I can't find stock of PIC16F88-I/SS?
You can fill out our help required form which you can use to request a quote for PIC16F88-I/SS from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.