Status: | Active |
---|---|
Series: | PIC16F88 |
RoHS: | Compliant |
Prices starting from US$4.65
Distributor | Stock | ||
---|---|---|---|
RS
from US$5.39
|
94
in stock
|
Buy Now | |
Microchip Technology
from US$4.65
|
2,475
in stock
|
Buy Now | |
Newark Electronics
from US$5.69
|
-
|
Buy Now | |
Avnet America
from US$5.42
|
-
|
Buy Now | |
RS Americas
from US$5.58
|
-
|
Buy Now | |
element14
from US$5.79
|
-
|
Buy Now | |
Farnell
from US$6.03
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
1 PWM 10-bit 8 MHz Internal Oscillator ICD 256 bytes of EEPROM data memory Capture/Compare |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 1 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 7 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 18 |
Low Power | No |
Pins | Packaging | 18 | PDIP |
Temp Range | -40C to +125C |
Packing Media | Tube (25) |
Data Sheets |
---|
PIC16F87/88 Datasheet |
Errata |
---|
PIC16F87/88 Rev. B1 Silicon Errata |
SSP Module Silicon Errata Sheet |
PIC16F87/88 Rev. C0 Silicon Errata |
Timer1 Module Data Sheet Errata |
PIC16F87/88 Data Sheet Errata |
Application Notes |
---|
AN964 - Software PID Control of an Inverted Pendulum Using the PIC16F684 |
Brochures |
---|
8-bit PIC® Microcontroller Solutions |
START NOW with Small Flash PIC® Microcontrollers |
Corporate Product Selector Guide |
MPLAB® X IDE Product Overview |
Code Examples |
---|
Assembly Code Templates (Object - Linker Required) |
Assembly Code Templates (Absolute - no linker rqd.) |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
SQTP Specification for PIC16/17 MCUs |
PIC16F87/88 FLASH Memory Programming Specification |
Supporting Collateral |
---|
PIC® MCU Tips 'n Tricks Featuring nanoWatt XLP Technology |
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.248 |
Shipping Weight (kg) | 2.2 |
Lead Count | 18 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
MCU CMOS 18LD 20MHZ 4K FLASH | Microchip Technology |
MCU 8-Bit PIC16 7KB Flash PDIP18 | RS |
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-18 | Newark Electronics |
MCU 8-bit PIC16 PIC RISC 7KB Flash 5V 18-Pin PDIP Tube | Avnet America |
Microchip PIC16F88-E/P, 8bit PIC Microcontroller, 20MHz, 7 kB Flash, 18-Pin PDIP | Microchip Technology Inc. PIC16F88-E/P | RS Americas |
MICROCONTROLLER MCU, 8 BIT, PIC16, 20MHZ, DIP-18 | element14 |
Where can I find additional details, specifications and documents for a PIC16F88-E/P?
Additional datasheets, footprints and schematics for PIC16F88-E/P are listed on our Part Details page. You can also find images and similar parts to PIC16F88-E/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F88-E/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F88-E/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F88-E/P fall under?
The PIC16F88-E/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F88-E/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F88-E/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F88-E/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F88-E/P have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC16F88-E/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F88-E/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F88-E/P?
You can fill out our help required form which you can use to request a quote for PIC16F88-E/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.