Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
256 bytes of EEPROM data memory |
Extended WDT |
MPLABu00ae ICD 2 programming support or debugging support with optional header adapter |
Precision internal oscillator-software selectable 8 MHz - 32 KHz |
nanoWatt Technology |
Software selectable BOR |
12 A/D Channels |
2 Comparators |
ULPW |
Enhanced Low Power Timer 1 |
Timer 1 Gate Synch Latch |
Family | Mid-Range 8-bit |
---|---|
Part Family | PIC16F631/677/685/687/689/690 |
Part Prefix | PIC16F |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 20 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 5 |
Program Memory Type | Flash |
Program Memory Size (KB) | 7 |
Program Memory Size (KWords) | 4 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 256 |
Data EEPROM (bytes) | 256 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 2 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 18 |
Pin Count | 20 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Voltage Reference (Bandgap) | Yes |
Internal Oscillator | 8 MHz, 32 kHz |
Number of Comparators | 2 |
Comparator max speed (ns) | 150 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Sampling Rate (ksps) | 30 |
Max ADC Resolution (bits) | 10 |
Max ADC Sample/Hold (S/H) | 1 |
SR Latch | Yes |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 1 |
Watch Dog Timers (WDT) | Yes |
Timers | 3 |
Enhanced Capture/Compare/PWM (ECCP) | 1 |
Input Capture | 1 |
Max # PWM outputs (including complementary outputs) | 4 |
Number of PWM Time Bases | 1 |
PWM Max Resolution (bits) | 10 |
Output Compare Channels | 1 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
JTAG | None |
Debug Interface | Header Required |
InstructionWord | 14 |
Temperature Range | -40C to +125C |
Where can I find additional details, specifications and documents for a PIC16F685T-E/SO?
Additional datasheets, footprints and schematics for PIC16F685T-E/SO are listed on our Part Details page. You can also find images and similar parts to PIC16F685T-E/SO on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F685T-E/SO on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F685T-E/SO price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F685T-E/SO fall under?
The PIC16F685T-E/SO is listed under PIC16F685.
Can I view similar or alternative parts?
You can view similar parts to PIC16F685T-E/SO when available in the PIC16F685 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F685T-E/SO you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F685T-E/SO RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16F685T-E/SO have stock available?
There is no stock from authorised distributors for PIC16F685T-E/SO.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F685T-E/SO often in real-time on the comparison pages.
What if I can't find stock of PIC16F685T-E/SO?
You can fill out our help required form which you can use to request a quote for PIC16F685T-E/SO from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.