Status: | Active |
---|---|
Series: | PIC16F685 |
RoHS: | Compliant |
Prices starting from US$1.94
Distributor | Stock | ||
---|---|---|---|
RS
from US$2.47
|
3,924
in stock
|
Buy Now | |
Microchip Technology
from US$1.94
|
41,807
in stock
|
Buy Now | |
Newark Electronics
from US$2.60
|
2,028
in stock
|
Buy Now | |
element14
from US$2.64
|
2,028
in stock
|
Buy Now | |
Farnell
from US$2.71
|
2,028
in stock
|
Buy Now | |
Schukat Electronic
from US$3.06
|
205
in stock
|
Buy Now | |
Future Electronics
from US$2.50
|
-
|
Buy Now | |
Avnet America
from US$2.63
|
-
|
Buy Now | |
RS Americas
from US$2.55
|
-
|
Buy Now | |
EBV Elektronik
-
|
-
|
Buy Now | |
Avnet Silica
-
|
-
|
Buy Now |
256 bytes of EEPROM data memory |
Extended WDT |
MPLAB® ICD 2 programming support or debugging support with optional header adapter |
Precision internal oscillator-software selectable 8 MHz - 32 KHz |
nanoWatt Technology |
Software selectable BOR |
12 A/D Channels |
2 Comparators |
ULPW |
Enhanced Low Power Timer 1 |
Timer 1 Gate Synch Latch |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 7 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 256 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 2 |
Number of ADCs | 1 |
ADC Channels | 12 |
Max ADC Resolution (bits) | 10 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (22) |
Errata |
---|
PIC16F631/677/685/687/689/690 Family Silicon Errata and Data Sheet Clarification |
Timer1 Module Data Sheet Errata |
Legacy Collaterals |
---|
AN1066 XX - MiWi Wireless Networking Protocol Stack |
AN1229 - Class B Safety Software Library for PIC MCUs and dsPIC DSCs |
Programming Specifications |
---|
PIC12F6XX/16F6XX Memory Programming Specification |
Supporting Collateral |
---|
PIC Microcontroller Compiled Tips 'n Tricks Guide |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
20 Pin, 7.1 KB Std Flash, 256 RAM, 18 I/O Pb Free | Microchip Technology |
Micro 16b, 7 KB Flash, PIC16F685-I/P | RS |
8 Bit Microcontroller, Flash, Pic16F, 20 Mhz, 7 Kb, 256 Byte, 20, Dip Rohs Compliant: Yes |Microchip PIC16F685-I/P | Newark Electronics |
MCU, 8BIT, 20MHZ, DIP-20 | element14 |
4Kx14 Flash 18I/O 20MHz DIP20 | Schukat Electronic |
PIC16F Series 7 kB Flash 256 B RAM 20 MHz 8-Bit Microcontroller - PDIP-20 | Future Electronics |
MCU 8-bit PIC16 PIC RISC 7KB Flash 5V 20-Pin PDIP Tube | Avnet America |
MCU, 8-Bit, 4KW Flash, 256 RAM, 18 I/O, PDIP-20 | Microchip Technology Inc. PIC16F685-I/P | RS Americas |
Where can I find additional details, specifications and documents for a PIC16F685-I/P?
Additional datasheets, footprints and schematics for PIC16F685-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16F685-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F685-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F685-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F685-I/P fall under?
The PIC16F685-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F685-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F685-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F685-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F685-I/P have stock available?
Authorised distributors including Microchip Technology, RS, Newark Electronics, element14 and Farnell have stock available or on a lead time for PIC16F685-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F685-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F685-I/P?
You can fill out our help required form which you can use to request a quote for PIC16F685-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.