Status: | Active |
---|---|
Series: | PIC16F527 |
RoHS: | Compliant |
Prices starting from US$1.01
Two Hardware Interrupts |
Four Stack levels |
Flash Program Memory with self read/write capability |
Internal 8MHz oscillator |
Dual Op Amp Module with 3MHz GBWP |
Dual Analog Comparator Module |
8 Channel 8 bit ADC |
Brown-Out Reset (BOR) |
On-board Watchdog Timer |
One 8-bit Timer |
25mA Source/Sink current I/O |
In Circuit Serial Programming (ICSP) |
Low Standby Current: 100 nA @ 2.0V, typical |
Wide Operating Voltage (2.0V – 5.5V) |
eXtreme Low Power (XLP) |
Program Memory Type | Flash |
---|---|
Program Memory Size (KB) | 1.5 |
CPU Speed (MIPS/DMIPS) | 5 |
Data EEPROM (bytes) | 64 |
Capture/Compare/PWM (CCP) | 0 |
Max 8 Bit Digital Timers | 1 |
Number of ADCs | 1 |
ADC Channels | 8 |
Max ADC Resolution (bits) | 8 |
Number of Op Amps | 2 |
Number of Comparators | 2 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Max.(V) | 5.5 |
Operation Voltage Min.(V) | 2 |
Pin Count | 20 |
Low Power | No |
Pins | Packaging | 20 | PDIP |
Temp Range | -40C to +85C |
Packing Media | Tube (22) |
Data Sheets |
---|
PIC16F527 Data Sheet |
Application Notes |
---|
TB3132 - Operational Amplifier Module of 8-Bit PIC Microcontrollers |
Programming Specifications |
---|
PIC16F527 Memory Programming |
Supporting Collateral |
---|
Differential and Single-Ended ADC |
Functional Safety Ready PIC16 and PIC18 microcontrollers - FMEDA, Safety Manual and Safety Certified Development Tools |
JEDEC Indicator | e3 |
---|---|
ROHS | Compliant |
China EFUP | Compliant |
Device Weight (g) | 1.5129 |
Shipping Weight (kg) | 2.833333 |
Lead Count | 20 |
Package Type | PDIP |
Package Width or Size | .300in |
Soldering Composition | Matte Tin |
20 Pin Baseline PIC with BOR, Interrupts, OP Amps, 64 RAM, 1KW Flash | Microchip Technology |
Microcontroller Mcu, 8 Bit, Pic16, 20Mhz, Dip-20 | Newark Electronics |
PIC16F Series 1.5 kB Flash 68 B RAM 20 MHz 8-Bit Microcontroller - PDIP-20 | Future Electronics |
MCU 8-bit PIC16 PIC RISC 1.5KB Flash 2.5V/3.3V/5V 20-Pin PDIP Tube | Avnet America |
1.5KB Flash Program, 64B Flash Data, 8MHz Internal Oscillator, 8b ADC | Microchip Technology Inc. PIC16F527-I/P | RS Americas |
MCU, 8BIT, PIC16, 20MHZ, DIP-20 | Farnell |
Where can I find additional details, specifications and documents for a PIC16F527-I/P?
Additional datasheets, footprints and schematics for PIC16F527-I/P are listed on our Part Details page. You can also find images and similar parts to PIC16F527-I/P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F527-I/P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F527-I/P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F527-I/P fall under?
The PIC16F527-I/P is listed under Semiconductors - ICs > Microcontrollers - MCU > 8 Bit Microcontrollers - MCU.
Can I view similar or alternative parts?
You can view similar parts to PIC16F527-I/P when available in the 8 Bit Microcontrollers - MCU range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F527-I/P you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F527-I/P RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Microchip Technology.
Which authorised distributors for PIC16F527-I/P have stock available?
Authorised distributors including Microchip Technology, Newark Electronics, Future Electronics, Avnet America and RS Americas have stock available or on a lead time for PIC16F527-I/P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F527-I/P often in real-time on the comparison pages.
What if I can't find stock of PIC16F527-I/P?
You can fill out our help required form which you can use to request a quote for PIC16F527-I/P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.