Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
14KB Flash Memory |
256b DataEE |
1024 RAM |
Up to 360 LCD Segments |
LCD Charge Pump |
Bias Generator |
High-Precision Internal Oscillator |
Active clock tuning of HFINTOSC over voltage and temperature |
59 I/O Pins |
12-bit ADC2, 45 ch |
5-bit DAC |
2x Comparator (1 Low-Power, 1 High-Speed) |
2x 8-bit Timers w/ HLT |
2x 16-bit Timers |
Windowed Watchdog Timer |
2x CCP |
2x 10-bit PWM |
1x Complementary Waveform Generator (CWG) |
4x Configurable Logic Cell (CLC) |
Zero Cross Detect (ZCD) |
Temperature Sensor |
Memory Access Partition (MAP) |
Write protect |
Custom Partition |
2x EUSART |
1x I2C |
1x SPI |
Peripheral Pin Select |
Peripheral Module Disable |
Family | 8-bit PIC Enhanced Mid-Range |
---|---|
Part Family | PIC16F19197 |
Part Prefix | PIC16 |
Architecture | 8 |
Core | 8-bit PIC MCU |
MaxSpeed (MHz) | 32 |
CPU Type | 8-bit PIC MCU |
CPU Speed (MIPS/DMIPS) | 8 |
ADC with Enhanced Features | Yes |
Program Memory Type | Flash |
Program Memory Size (KB) | 14 |
Program Memory Size (KWords) | 8 |
Secure Bootloader (CodeGuardâ„¢ Security) | None |
RAM (KB) | 1024 |
Data EEPROM (bytes) | 256 |
Temp. Range Min. | -40 |
Temp. Range Max. | 125 |
Operation Voltage Min.(V) | 1.8 |
Operation Voltage Max.(V) | 5.5 |
Max I/O Pins | 59 |
Pin Count | 64 |
Brown Out Reset (BOR) | BOR |
Low Voltage Detection (LVD) | None |
Power On Reset (POR) | Yes |
Internal Oscillator | 32 MHz, 32 kHz |
Internal Osc better than 1% accuracy | True |
Vbat/Vddbu for battery backup | True |
Internal Oscillator Active Clock Tuning | Yes |
Low Power | Yes |
XLP | Yes |
Number of Comparators | 2 |
Number of ADCs | 1 |
ADC Channels | 45 |
Max ADC Resolution (bits) | 12 |
Max ADC Sample/Hold (S/H) | 1 |
Number of DACs | 1 |
Max DAC Resolution (bits) | 5 |
Zero Cross Detect | True |
ADC With Computation | True |
Hardware Touch Peripheral | ADC2 with HCVD |
Hardware Cap Voltage Divider (CVD) | True |
Standard UART | 2 |
SPIâ„¢ | 1 |
I2C | 1 |
Max 8 Bit Digital Timers | 2 |
Max 16 Bit Digital Timers | 2 |
Hardware RTCC | Yes |
Watch Dog Timers (WDT) | Yes |
Windowed Watch Dog Timer (WWDT) | Yes |
Stand alone PWM | 2 |
Capture/Compare/PWM (CCP) | 2 |
Complementary Waveform Generator (CWG) / Complementary Output Generator (COG) | 1 |
USB Interface | None |
Type of CAN module | None |
Ethernet | None |
Integrated Wireless Frequency | None |
Wireless Technology | None |
Segment LCD | 360 |
Configurable Logic Cell Modules (CLC /CCL) | 4 |
Peripheral Pin Select (PPS)/Pin Muxing | Yes |
JTAG | None |
Temperature Range | -40C to +85C |
Mcu, 8Bit, 32Mhz, Qfn-Ep-64 | Newark Electronics |
MCU, 8BIT, 32MHZ, QFN-EP-64 | Farnell |
Full-Featured 8-Bit Microcontroller 14Kbyte Flash 1Kbyte SRAM 64-Pin QFN T/R | Avnet America |
Where can I find additional details, specifications and documents for a PIC16F19195T-I/MR?
Additional datasheets, footprints and schematics for PIC16F19195T-I/MR are listed on our Part Details page. You can also find images and similar parts to PIC16F19195T-I/MR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for PIC16F19195T-I/MR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view PIC16F19195T-I/MR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does PIC16F19195T-I/MR fall under?
The PIC16F19195T-I/MR is listed under PIC16F19195.
Can I view similar or alternative parts?
You can view similar parts to PIC16F19195T-I/MR when available in the PIC16F19195 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the PIC16F19195T-I/MR you can contact the distributor directly for product support, shipping queries etc.
Is the PIC16F19195T-I/MR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for PIC16F19195T-I/MR have stock available?
Authorised distributors including Newark Electronics, Farnell and Avnet America have stock available or on a lead time for PIC16F19195T-I/MR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for PIC16F19195T-I/MR often in real-time on the comparison pages.
What if I can't find stock of PIC16F19195T-I/MR?
You can fill out our help required form which you can use to request a quote for PIC16F19195T-I/MR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.